EN
  • EN
  • DE

TMBRF20150D-U/P

Part No TMBRF20150D-U/P
Manufacturer KEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100263-TMBRF20150D-U/P
Categories OEM Parts(T-Z)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMBRF20150D-U/P CAD Model

Description

The TMBRF20150D-U/P is a Schottky Barrier Rectifier manufactured by KEC. This device is optimized for high-efficiency and fast switching applications, making it suitable for use in power supplies, inverters, and other power management circuits. It features a dual diode configuration in a common anode package, useful for various rectification topologies.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as an output rectifier in SMPS designs to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Solar Inverters: Used in solar inverters to rectify the output of high-frequency transformers.
  • Freewheeling Diode Applications: Protects circuits from inductive voltage spikes by providing a path for the current when a switch is turned off.
  • Reverse Polarity Protection: Prevents damage to circuits due to incorrect polarity connections.

Features:

  • Low Forward Voltage Drop: Reduces power losses and improves overall efficiency.
  • High Surge Current Capability: Designed to withstand high current surges, enhancing reliability.
  • Fast Switching Speed: Minimizes switching losses in high-frequency applications.
  • Dual Diode Configuration (Common Anode): Facilitates various rectifier configurations and reduces component count.
  • RoHS Compliant: Environmentally friendly, lead-free construction.
  • High Operating Temperature: Allows for operation in demanding thermal environments.

Benefits:

  • Increased Efficiency: The low forward voltage drop minimizes power dissipation, leading to higher efficiency.
  • Improved Reliability: The high surge current capability and robust design ensure reliable operation.
  • Enhanced Performance in High-Frequency Circuits: Fast switching speed reduces switching losses and improves performance.
  • Simplified Circuit Design: The dual diode configuration can simplify circuit layouts and reduce the number of components.
  • Environmentally Responsible: RoHS compliant, minimizing environmental impact.

Additional Details:

The TMBRF20150D-U/P is typically housed in a molded package designed for efficient heat dissipation. Key parameters, such as maximum forward current, peak reverse voltage, and thermal resistance, should be verified in the official KEC datasheet. Proper heat sinking is often required to maintain reliable operation, especially at higher currents. The common anode configuration is particularly useful in applications such as center-tapped rectifiers.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess