EN
  • EN
  • DE

SMAB16-RTK/P

Part No SMAB16-RTK/P
Manufacturer KEC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 327471-SMAB16-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAB16-RTK/P CAD Model

Description

The SMAB16-RTK/P, manufactured by KEC, is a surface-mount transient voltage suppressor (TVS) diode. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events.

Applications:

  • I/O Ports: Protection for input/output ports on various electronic devices.
  • Data Lines: Safeguarding data communication lines in networking equipment and computers.
  • Signal Lines: Protecting signal lines in industrial control systems and automotive electronics.
  • Microcontrollers: Shielding microcontrollers from voltage spikes.
  • Sensitive Electronic Equipment: General protection for sensitive electronic devices against transient voltages.

Features:

  • Surface Mount Package: Designed for automated assembly on printed circuit boards (PCBs).
  • Transient Voltage Suppression: Provides robust protection against voltage transients.
  • Low Clamping Voltage: Limits the voltage across the protected component during a transient event.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage.
  • High Surge Capability: Can withstand high surge currents without failure.

Benefits:

  • Enhanced System Reliability: Protects electronic circuits from damage caused by voltage transients, increasing overall system reliability.
  • Reduced Downtime: Minimizes equipment downtime due to transient voltage failures.
  • Cost Savings: Prevents costly repairs and replacements of damaged components.
  • Improved Product Performance: Ensures consistent performance of electronic devices by protecting them from voltage fluctuations.
  • Compact Design: The surface-mount package allows for space-saving design in electronic devices.

The SMAB16-RTK/P is typically characterized by its standoff voltage (the maximum voltage that can be applied without triggering the diode), clamping voltage (the voltage across the diode during a transient event), peak pulse current, and response time. Its compact size and robust protection capabilities make it suitable for a wide range of applications where transient voltage protection is critical. It is important to consult the manufacturer's datasheet for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess