EN
  • EN
  • DE

PG05FBESC

Part No PG05FBESC
Manufacturer KEC
Catalog HOT - SALES and EOL Components (N - P)
Description TVS Diode for ESD Protection in Portable Electronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 273539-PG05FBESC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PG05FBESC CAD Model

Description

The PG05FBESC is a product manufactured by KEC. Lacking a datasheet, a precise description is difficult. However, using the naming convention and similar KEC products, we can make some educated assumptions.

The 'PG05' prefix likely indicates this is part of a KEC power management series. 'FBESC' could denote specific functions or characteristics within the series. It's possible this part relates to power control or voltage regulation. The abbreviation may be related to Feedback, Boost, Enable, Synchronous, or Control, however, without a datasheet, this is conjecture.

Potential Applications:

  • Power Supplies: Possibly used in various power supply circuits.
  • DC-DC Converters: Could be a component in DC-DC converter designs.
  • Battery Chargers: May be implemented in battery charging circuits.
  • LED Drivers: Potentially used in LED driving applications.

Possible Features:

  • High Efficiency: Designed for efficient power conversion.
  • Adjustable Output Voltage: Allows for fine-tuning of the output voltage.
  • Overcurrent Protection: Protects against excessive current flow.
  • Undervoltage Lockout: Prevents operation at low input voltages.
  • Thermal Protection: Shuts down the device in case of overheating.

Potential Benefits:

  • Stable Power Delivery: Provides consistent voltage and current output.
  • Energy Savings: Reduces energy waste through efficient conversion.
  • Circuit Protection: Safeguards against damage from various electrical faults.
  • Compact Design: May offer a small footprint for space-constrained applications.

Without a datasheet, vital technical specifications, such as input/output voltage ranges, switching frequency, maximum current output, and operating temperature range, cannot be determined. The exact meaning of 'FBESC' is also unknown without further documentation.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess