EN
  • EN
  • DE

PG05FBESC-RTK/P

Part No PG05FBESC-RTK/P
Manufacturer KEC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 273540-PG05FBESC-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PG05FBESC-RTK/P CAD Model

Description

The PG05FBESC-RTK/P is a product from KEC. Without a datasheet, it's hard to provide a complete description. Based on similar KEC components and naming conventions, we can make certain inferences.

The 'PG05' prefix likely identifies this as part of a KEC power management IC series. The 'FBESC' portion, as with the PG05FBESC, probably designates specific functions within the series, possibly related to power control or voltage regulation. The 'RTK/P' suffix likely indicates a particular packaging option or production process variant. It is possible 'RTK' refers to Real-Time Clock integration, however, without a datasheet, this is speculative.

Potential Applications:

  • Embedded Control Systems: Could be found in embedded systems requiring efficient power management.
  • Industrial Automation: Suitable for industrial automation equipment needing a stable power source.
  • Portable Devices: Might be implemented in portable devices needing voltage regulation.
  • Battery Management Systems: Potentially used in battery management applications.

Possible Features:

  • Wide Input Voltage Range: Accepts a wide range of input voltages.
  • High Output Current Capability: Can provide a significant amount of current to connected loads.
  • Over-Temperature Protection: Protects against damage from overheating.
  • Short-Circuit Protection: Prevents damage due to short circuits.
  • Enable/Disable Control: Allows for remote control of the device's operation.

Potential Benefits:

  • Increased System Efficiency: Improves the overall efficiency of the system.
  • Enhanced System Reliability: Provides a more reliable power source.
  • Reduced Component Count: Integrates multiple functions into a single chip.
  • Simplified Design: Makes system design easier.

Without a datasheet, crucial technical specifications, such as output voltage accuracy, switching frequency, quiescent current, and package type, remain unknown. The exact function of 'FBESC' and 'RTK/P' needs product-specific documentation.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess