EN
  • EN
  • DE

MBR10100CT-U/P

Part No MBR10100CT-U/P
Manufacturer KEC
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985915-MBR10100CT-U/P
Categories OEM Parts(M-N)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBR10100CT-U/P CAD Model

Description

The MBR10100CT-U/P is a Schottky Barrier Rectifier manufactured by KEC. It is designed for high-efficiency rectification, providing fast switching speeds and low forward voltage drop. This device is commonly used in power supplies, inverters, and other applications where efficient power conversion is crucial.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies for computers, servers, and other electronic equipment.
  • Freewheeling Diode: Employed as a freewheeling diode in inductive circuits to protect against voltage spikes.
  • Polarity Protection: Used for polarity protection in various electronic devices.
  • High-Frequency Inverters: Suitable for high-frequency inverters due to its fast switching speed.
  • DC-DC Converters: Used in DC-DC converters to efficiently convert voltage levels.

Features:

  • High Surge Current Capability: Withstands high surge currents, providing reliable operation under transient conditions.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient rectification in high-frequency applications.
  • High Reliability: Offers stable performance and long-term reliability.
  • Lead-Free Finish: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Improved Power Efficiency: Low forward voltage drop reduces power dissipation, leading to higher efficiency.
  • Enhanced System Performance: Fast switching speed enables efficient operation in high-frequency circuits.
  • Increased System Reliability: High surge current capability and robust design ensure reliable operation under various conditions.
  • Reduced Heat Dissipation: Lower forward voltage drop minimizes heat generation, simplifying thermal management.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.

Additional Details:

The MBR10100CT-U/P is typically supplied in a TO-220 package. It features a maximum repetitive reverse voltage of 100V and a forward current of 10A. Detailed electrical characteristics, including forward voltage drop, reverse leakage current, and thermal resistance, can be found in the device datasheet. The device is designed to operate over a wide temperature range. Its construction features robust materials designed to withstand demanding electrical conditions.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess