EN
  • EN
  • DE

KTN222AS-RTK/PS

Part No KTN222AS-RTK/PS
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827076-KTN222AS-RTK/PS
Ultra Librarian 3D Model Ultra Librarian KTN222AS-RTK/PS CAD Model

Description

The KTN222AS-RTK/PS is an NPN silicon epitaxial transistor manufactured by KEC (Korea Electronics Co., Ltd.). This transistor is designed for use in high-frequency amplifier and oscillator applications.

Applications

  • High-Frequency Amplifiers: Used in RF amplifiers operating at high frequencies.
  • Oscillators: Employed in oscillator circuits to generate signals.
  • Mixer Circuits: Utilized in mixer stages of radio frequency (RF) communication systems.
  • RF Front-Ends: Used in the front-end stages of receivers and transmitters.

Features

  • NPN Silicon Epitaxial Transistor: Offers reliable performance and consistent characteristics.
  • High Transition Frequency (fT): Enables high-frequency operation.
  • Low Noise Figure: Provides excellent signal amplification with minimal noise.
  • Compact Package: Facilitates easy integration into high-density circuit designs.

Benefits

  • Improved RF Performance: Enhances the performance of high-frequency circuits.
  • Efficient Signal Amplification: Delivers efficient signal amplification due to its high transition frequency.
  • Reliable Operation: Ensures stable and reliable performance in various RF environments.
  • Simplified Design: Simplifies circuit design due to its ease of use and integration.

Technical Specifications

  • Collector-Base Voltage (VCBO): 30V
  • Collector-Emitter Voltage (VCEO): 20V
  • Emitter-Base Voltage (VEBO): 3V
  • Collector Current (IC): 50mA
  • Power Dissipation (PC): 0.2W
  • Transition Frequency (fT): Typically 5 GHz
  • Operating Junction Temperature: 150°C
  • Storage Temperature Range: -55°C to +150°C

The KTN222AS-RTK/PS is particularly useful in applications that require high-frequency performance and low noise amplification. Its reliable operation and compact size make it suitable for various RF systems. Always consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure correct implementation.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess