EN
  • EN
  • DE

KTD1414U

Part No KTD1414U
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959120-KTD1414U
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTD1414U CAD Model

Description

The KTD1414U is a silicon NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in a variety of switching and amplification applications. This transistor is commonly used in power supplies, motor control circuits, and other electronic devices requiring reliable switching performance.

Applications

  • Switching Regulators: Used in DC-DC converters and other power regulation circuits.
  • Motor Control: Employed in controlling the speed and direction of small motors.
  • High-Speed Switching Circuits: Suitable for applications requiring rapid switching.
  • Power Amplification: Utilized in audio and signal amplification stages.
  • General Purpose Amplification: Used in a wide range of amplification circuits.

Features

  • High Collector Current: Capable of handling substantial current loads.
  • Low Saturation Voltage: Minimizes power loss during switching operations.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Epitaxial Planar Structure: Offers reliable performance and stability.
  • Pb-Free Package: Complies with RoHS standards for environmental protection.

Benefits

  • Efficient Power Conversion: Improves energy efficiency in power supply designs.
  • Precise Motor Control: Allows for accurate and responsive control of motors.
  • Enhanced Switching Performance: Provides fast and reliable switching in digital circuits.
  • Stable Operation: Delivers consistent performance over a wide range of conditions.
  • Environmentally Friendly: Reduces environmental impact with its lead-free construction.

Additional Details

The KTD1414U transistor features a collector-emitter voltage (VCEO) rating appropriate for medium-voltage applications. Its high current gain (hFE) ensures efficient amplification. It is housed in a package designed for easy integration into various circuit designs. The datasheet provides detailed specifications, thermal considerations, and application guidelines for optimal performance and longevity. Always refer to the manufacturer's documentation for safe and effective use of this transistor in your specific application. The 'U' suffix likely designates a specific gain bin or other electrical characteristic variant.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess