EN
  • EN
  • DE

KTC4379-Y-RTF/H

Part No KTC4379-Y-RTF/H
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959601-KTC4379-Y-RTF/H
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC4379-Y-RTF/H CAD Model

Description

The KTC4379-Y-RTF/H is an NPN Epitaxial Planar Transistor manufactured by KEC. It is designed for general-purpose amplification and switching applications. The 'Y' likely refers to a specific gain range, and 'RTF/H' specifies the packaging and reel type.

Applications

  • Audio Amplifiers: Can be used in various audio amplification stages.
  • Switching Circuits: Employed as a switch for controlling various electronic devices.
  • Oscillators: Suitable for oscillator circuits.
  • Driver Stages: Used to drive larger transistors or loads.
  • General Purpose Amplification: Applicable in many different amplification circuits.

Features

  • NPN Polarity: Standard NPN configuration allows easy circuit design.
  • Epitaxial Planar Structure: Provides excellent reliability and stable performance.
  • High Collector Current (Ic): Capable of handling moderate current levels.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • High Transition Frequency: Suitable for use in high-frequency circuits.
  • RoHS Compliant: Environmentally friendly, adhering to regulations restricting hazardous substances.

Benefits

  • Versatile Usage: Applicable in a wide range of general-purpose applications.
  • Efficient Switching: Low saturation voltage results in minimal power loss.
  • Stable Performance: Epitaxial planar structure ensures consistent operation.
  • Compact Size: Enables use in compact electronic designs.
  • Reliable: Designed for long-term operational reliability.

Additional Details

The KTC4379-Y-RTF/H typically comes in a small signal package, such as SOT-23. Key parameters include collector-emitter voltage (Vceo), collector current (Ic), power dissipation (Pd), and current gain (hFE). The 'Y' suffix indicates a specific hFE range. 'RTF/H' likely refers to Reel Tape Flat/Horizontal, denoting the packaging configuration. It's commonly used in consumer electronics, industrial control systems, and educational electronic kits. Ensuring the transistor operates within its safe operating area and adhering to thermal management guidelines is crucial for maintaining long-term reliability and preventing damage. Refer to the specific datasheet for precise voltage, current, and power ratings.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess