The KTC3207-AT/P is a silicon NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in driver stages of audio amplifiers and other general-purpose amplification and switching applications.
Applications
- Driver stages in audio amplifiers
- General purpose amplification
- Switching circuits
- Signal processing circuits
- Consumer electronics
Features
- High Collector Current (IC) capability
- High Power Dissipation
- Low Collector-Emitter Saturation Voltage (VCE(sat))
- High Transition Frequency (fT)
- Surface Mount Device (SMD) package
- Pb-free (Lead-free)
Benefits
- Suitable for driving larger loads in amplifier circuits.
- Capable of handling significant power levels without overheating.
- Efficient switching performance with minimal voltage drop.
- Fast switching speeds for high-frequency applications.
- Easy to integrate into automated assembly processes.
- Environmentally friendly.
Additional Details
The KTC3207-AT/P transistor typically features a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 800mA, and a power dissipation (PC) of 1W. The transition frequency (fT) is typically around 100MHz, enabling its use in relatively high-speed circuits. The operating and storage temperature range is typically -55°C to +150°C. This transistor is often employed in audio equipment, power supplies, and various electronic control circuits. It provides a robust and reliable solution for driving audio outputs and controlling moderate current loads. The high collector current capability allows it to handle demanding audio signals without distortion. The low saturation voltage ensures efficient power delivery to the load. Its SMD package simplifies the manufacturing process, reducing production time and costs.