EN
  • EN
  • DE

KTB1368-Y

Part No KTB1368-Y
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827026-KTB1368-Y
Ultra Librarian 3D Model Ultra Librarian KTB1368-Y CAD Model

Description

The KTB1368-Y is a PNP Epitaxial Planar Transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in amplifier and switching applications, particularly in audio and power circuits.

Applications

  • Audio Amplifiers: Used as a driver or output transistor in audio amplifier stages for high-fidelity sound reproduction.
  • Power Management Circuits: Employed in voltage regulators and DC-DC converters for efficient power control.
  • Switching Regulators: Suitable for use in switching circuits for power supplies and inverters.
  • Motor Control Circuits: Used to control the speed and direction of small DC motors.
  • General Purpose Amplification: Can be used for amplifying various types of signals in diverse electronic applications.

Features

  • High Collector Current: Capable of handling significant collector current for demanding applications.
  • Low Saturation Voltage: Minimizes power loss during switching, improving efficiency.
  • High Collector-Emitter Voltage: Can withstand high voltage between the collector and emitter.
  • Excellent Linearity: Provides accurate amplification with minimal signal distortion.
  • RoHS Compliant: Free of hazardous substances, conforming to environmental standards.

Benefits

  • Enhanced Audio Performance: Delivers high-quality audio amplification in audio systems.
  • Efficient Power Conversion: Reduces power dissipation in power management circuits, enhancing efficiency.
  • Reliable Switching: Provides stable and consistent switching performance.
  • Versatile Application: Suitable for a wide range of amplifier and switching applications.
  • Environmentally Friendly: Meets RoHS environmental compliance standards.

Additional Details

The KTB1368-Y typically features a collector-emitter voltage (VCEO) of around -60V, a collector current (IC) rating of around -1.5A, and a power dissipation (PD) rating that depends on the package and operating conditions. It is commonly packaged in a TO-126 or similar configuration. The 'Y' designation usually indicates a specific hFE (DC current gain) classification. A suitable heat sink is recommended for applications with high power dissipation to ensure the transistor operates within safe temperature limits.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess