EN
  • EN
  • DE

KTA1962A-O-U/P

Part No KTA1962A-O-U/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827023-KTA1962A-O-U/P
Ultra Librarian 3D Model Ultra Librarian KTA1962A-O-U/P CAD Model

Description

The KTA1962A-O-U/P is a PNP silicon epitaxial transistor manufactured by KEC (Korea Electronics Co., Ltd.). This transistor is designed for use in various amplifier and switching applications.

Applications

  • Amplifier circuits: Used as a small signal amplifier in various electronic devices.
  • Switching circuits: Employed as a switch for low to medium power applications.
  • Consumer electronics: Suitable for use in audio amplifiers, power supplies, and other consumer products.

Features

  • PNP Silicon Epitaxial Transistor: Offers reliable performance and consistent characteristics.
  • Low Collector Saturation Voltage: Ensures efficient switching operation.
  • High Current Gain (hFE): Provides good amplification characteristics.
  • Compact Package: Facilitates easy integration into various circuit designs.

Benefits

  • Improved Circuit Performance: Enhances the performance of amplifier and switching circuits.
  • Efficient Switching: Provides efficient switching due to low saturation voltage.
  • Reliable Operation: Ensures stable and reliable performance in various conditions.
  • Simplified Design: Simplifies circuit design due to its ease of use and integration.

Technical Specifications

  • Collector-Base Voltage (VCBO): -60V
  • Collector-Emitter Voltage (VCEO): -50V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -0.15A
  • Power Dissipation (PC): 0.25W
  • DC Current Gain (hFE): 120-270 (at IC = -1mA, VCE = -5V)
  • Operating Junction Temperature: 150°C
  • Storage Temperature Range: -55°C to +150°C

The KTA1962A-O-U/P is commonly used in applications that require a reliable PNP transistor with good amplification and switching capabilities. Its compact size and robust performance make it a suitable choice for various electronic projects and devices. Always refer to the manufacturer's datasheet for detailed specifications and application notes to ensure proper usage.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess