EN
  • EN
  • DE

KTA1700-Y-U/P

Part No KTA1700-Y-U/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827021-KTA1700-Y-U/P
Ultra Librarian 3D Model Ultra Librarian KTA1700-Y-U/P CAD Model

Description

The KEC KTA1700-Y-U/P is a PNP epitaxial planar transistor designed for switching and amplifier applications. It is commonly used in various electronic circuits to control current flow or amplify signals. This transistor provides reliable performance and is suitable for a wide range of applications.

Applications:

  • Switching Circuits
  • Amplifier Circuits
  • Driver Stages
  • General Purpose Amplification
  • Signal Processing

Features:

  • High Collector Current (IC): Suitable for moderate current applications.
  • Low Saturation Voltage (VCE(sat)): Ensures efficient switching.
  • High Current Gain (hFE): Provides good amplification characteristics.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Efficient switching performance in various electronic circuits.
  • Good amplification capabilities for signal processing.
  • Suitable for use in compact devices and circuit boards.
  • Reliable and consistent performance.

Additional Details:

The KTA1700-Y-U/P transistor features a PNP configuration, meaning it is activated when the base voltage is lower than the emitter voltage. The 'Y' in the part number may indicate a specific gain range or other electrical characteristic. The 'U/P' suffix likely refers to the specific packaging and lead configuration, typically indicating a surface-mount package. This transistor is designed for general-purpose switching and amplification, making it suitable for a wide variety of applications. It offers a good balance of current handling capability, saturation voltage, and current gain. The KTA1700-Y-U/P is commonly used in consumer electronics, industrial control systems, and other electronic devices where reliable switching and amplification are required.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess