EN
  • EN
  • DE

KTA1015Y

Part No KTA1015Y
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068051-KTA1015Y
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTA1015Y CAD Model

Description

The KTA1015Y is a PNP Epitaxial Planar Transistor manufactured by KEC. This transistor is designed for use in various general-purpose amplification and switching applications. It is commonly used in audio amplifiers and switching circuits. Its key features include low noise and high gain characteristics, making it suitable for sensitive signal amplification.

Applications:

  • Audio Amplifiers: Commonly used in preamplifiers and amplifier stages for boosting audio signals.
  • Switching Circuits: Employed as a switch in various electronic circuits to control current flow.
  • General Purpose Amplification: Suitable for amplifying signals in a broad range of electronic devices.
  • Low-Noise Amplifiers: Ideal for applications requiring minimal added noise in the amplified signal.
  • Consumer Electronics: Found in devices such as radios, televisions, and audio equipment.

Features:

  • PNP Epitaxial Planar Transistor: Utilizes PNP polarity and epitaxial planar construction for enhanced performance.
  • Low Noise: Designed with low-noise characteristics for sensitive signal amplification.
  • High Gain: Offers high current gain, allowing for effective signal amplification.
  • Low Saturation Voltage: Provides a low collector-emitter saturation voltage, improving efficiency.
  • Pb-Free Package: Packaged with environmentally friendly lead-free materials.

Benefits:

  • Improved Signal Quality: Minimizes added noise, resulting in higher-quality amplified signals.
  • Efficient Switching: Enables efficient switching performance due to its low saturation voltage.
  • Versatile Usage: Well-suited for a variety of general-purpose applications, including audio and switching circuits.
  • Easy Integration: Simple to implement in electronic circuits due to its standard package and characteristics.
  • Environmentally Compliant: Complies with environmental regulations through its lead-free packaging.

Technical Specifications:

While the exact specifications may vary slightly depending on the datasheet revision, typical values include:

  • Collector-Base Voltage (VCBO): -60V
  • Collector-Emitter Voltage (VCEO): -50V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -150mA
  • Collector Dissipation (PC): 250mW
  • Operating Junction Temperature: 150°C

Consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess