EN
  • EN
  • DE

KSD1691-Y

Part No KSD1691-Y
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826985-KSD1691-Y
Ultra Librarian 3D Model Ultra Librarian KSD1691-Y CAD Model

Description

The KSD1691-Y is a NPN Epitaxial Silicon Transistor manufactured by KEC. It is designed for general purpose amplifier and switching applications. This transistor is commonly used in audio amplifiers, switching regulators, and various electronic circuits requiring a reliable NPN transistor.

Applications

  • Audio Amplifiers: Employed in preamplifiers and output stages of audio amplifiers.
  • Switching Regulators: Used as a switching element in voltage regulators.
  • DC-DC Converters: Applied in DC-DC converter circuits.
  • General Purpose Amplification: Suitable for amplifying various signals in electronic circuits.
  • Electronic Switching: Used for switching electronic circuits in various applications.

Features

  • High Collector Current (IC): Supports a continuous collector current of 2A.
  • Low Saturation Voltage: Provides low VCE(sat) for efficient switching.
  • High Collector-Emitter Voltage (VCEO): Offers a collector-emitter voltage of 60V.
  • Epitaxial Silicon Structure: Ensures stable and reliable performance.
  • TO-92 Package: Easy to mount and use in various applications.

Benefits

  • Efficient Switching: Low saturation voltage ensures efficient switching performance.
  • Reliable Performance: Epitaxial silicon structure provides stable and consistent operation.
  • Versatile Applications: Suitable for general purpose amplification and switching applications.
  • High Current Capability: Supports high collector current for demanding applications.
  • Easy Integration: TO-92 package simplifies circuit design and assembly.

Additional Details

The KSD1691-Y is available in a TO-92 package. The 'Y' designation often refers to a specific gain range within the KSD1691 series. Key specifications include a collector-base voltage (VCBO) of 60V and an emitter-base voltage (VEBO) of 6V. The power dissipation is typically 750mW. Detailed electrical characteristics and application guidelines should be referenced from the datasheet.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess