EN
  • EN
  • DE

KRA109S-RTK/P

Part No KRA109S-RTK/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826968-KRA109S-RTK/P
Ultra Librarian 3D Model Ultra Librarian KRA109S-RTK/P CAD Model

Description

The KRA109S-RTK/P is a bipolar junction transistor (BJT) manufactured by KEC. This device is designed for use in amplifier and switching applications. The 'KRA' series transistors are known for their general-purpose characteristics and are often used in various electronic circuits.

Applications

  • Amplifier Circuits: Used in small-signal amplifiers for audio or radio frequency applications.
  • Switching Circuits: Employed in switching circuits for controlling current flow in electronic devices.
  • Driver Circuits: Used as a driver transistor for higher power devices.
  • General Purpose Applications: Suitable for various general-purpose applications in electronic circuits.
  • Signal Amplification: Amplifies weak signals in various electronic systems.

Features

  • Low Saturation Voltage: Provides efficient switching performance.
  • High Current Gain (hFE): Offers good amplification characteristics.
  • Small Package Size: Available in a compact surface-mount package (SMD) for space-saving designs.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
  • NPN Transistor: The device is an NPN transistor, useful in a wide array of applications.

Benefits

  • Efficient Performance: Provides reliable and efficient operation in various circuits.
  • Compact Design: Facilitates integration into space-constrained applications.
  • Cost-Effective Solution: Offers a cost-efficient solution for amplifier and switching needs.
  • Improved Circuit Performance: Contributes to enhanced circuit performance and stability.
  • Versatile Application: Suitable for a wide range of electronic circuits and designs.

Additional Details

The KRA109S-RTK/P typically features a collector-emitter voltage (VCEO) around 50V, a collector current (IC) around 150mA, and a power dissipation (PD) around 200mW. The current gain (hFE) is an important parameter to consider when designing amplifier circuits. The operating temperature range is typically -55°C to +150°C. The device's saturation voltage is low which means efficient switching capability. Careful consideration of the voltage, current, and power dissipation ratings is necessary to ensure proper and reliable operation of the transistor.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess