EN
  • EN
  • DE

KIA78M05T-U/PH

Part No KIA78M05T-U/PH
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067387-KIA78M05T-U/PH
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA78M05T-U/PH CAD Model

Description

The KIA78M05T-U/PH is a three-terminal positive voltage regulator manufactured by KEC. It's designed to provide a fixed 5V output voltage with an output current capability of up to 0.5A. This regulator is commonly used in a wide range of electronic devices to provide a stable and reliable power supply.

Applications

  • Power Supplies for Microcontrollers
  • Power Supplies for Sensor Circuits
  • Voltage Regulation in Consumer Electronics
  • Power Supplies for Small Appliances
  • DIY Electronic Projects
  • Educational Electronic Kits

Features

  • Fixed 5V Output Voltage: Provides a stable and precise output voltage.
  • Output Current Capability of 0.5A: Can supply sufficient power for many common applications.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected components from damage due to short circuits.
  • Thermal Overload Protection: Prevents the regulator from overheating and causing damage.
  • TO-220 Package: Allows for efficient heat dissipation.
  • Simple Application Circuit: Requires only a few external components for operation.

Benefits

  • Stable and Reliable Power Supply: Ensures proper operation of connected electronic components.
  • Protection Against Short Circuits: Prevents damage to the regulator and the circuit.
  • Protection Against Overheating: Enhances reliability and prevents component failure.
  • Easy to Use: Simple application circuit simplifies design and implementation.
  • Cost-Effective Solution: Provides a reliable power supply at a low cost.

Additional Details

The KIA78M05T-U/PH is designed for applications requiring a regulated 5V power supply. Its built-in protection features enhance its reliability and prevent damage in case of short circuits or overheating. The TO-220 package allows for efficient heat dissipation, ensuring stable operation even at higher power levels. The simplicity of the application circuit makes this regulator a popular choice for both hobbyists and professional engineers.

Technical Specifications:

  • Output Voltage: 5V
  • Output Current: 0.5A
  • Input Voltage Range: 7V to 25V
  • Package: TO-220

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3504 $58.7600
60+ $1.9289 $115.7340
93+ $1.8688 $173.7984
128+ $1.8087 $231.5136
166+ $1.7475 $290.0850
222+ $1.5673 $347.9406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,600 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess