EN
  • EN
  • DE

KIA7029AT-RTK/P

Part No KIA7029AT-RTK/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067358-KIA7029AT-RTK/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA7029AT-RTK/P CAD Model

Description

The KIA7029AT-RTK/P is a voltage detector manufactured by KEC (Korea Electronics Co., Ltd.). It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This functionality is crucial for preventing malfunctions and ensuring the stable operation of various electronic devices.

Applications

  • Microprocessor reset circuits: Ensuring a clean start-up for microprocessors by holding them in reset until the power supply reaches a stable voltage.
  • Battery-powered devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
  • Power supply monitoring: Detecting voltage drops or failures in power supplies to trigger protective actions.
  • Automotive electronics: Monitoring critical voltage levels in automotive systems for safety and reliability.
  • Industrial control systems: Protecting sensitive electronic components from voltage fluctuations.

Features

  • Precise voltage detection: Accurate monitoring of voltage levels with a defined threshold.
  • Low operating current: Minimizes power consumption in the monitored circuit.
  • Open collector output: Allows for flexible interfacing with various logic circuits.
  • Small package size: Enables compact designs and easy integration into existing circuits.
  • Wide operating temperature range: Suitable for use in diverse environments.

Benefits

  • Prevents data corruption: Ensures data integrity by resetting the microprocessor during voltage sags.
  • Protects electronic components: Prevents damage from undervoltage conditions.
  • Extends battery life: Prevents deep discharge of batteries in portable devices.
  • Improves system reliability: Ensures stable operation of electronic systems under varying voltage conditions.
  • Simplifies circuit design: Provides a simple and reliable solution for voltage monitoring and reset functionality.

Additional Details

The KIA7029AT-RTK/P typically has a fixed detection voltage, which is around 2.9V. The device features a built-in hysteresis to prevent oscillations around the threshold voltage. It comes in a small surface-mount package, making it easy to integrate into modern electronic designs. The output is an open-collector type, requiring an external pull-up resistor. The device's low current consumption makes it ideal for battery-powered applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3250 $50.3750
375+ $0.2667 $100.0125
585+ $0.2583 $151.1055
800+ $0.2500 $200.0000
1,035+ $0.2417 $250.1595
1,385+ $0.2167 $300.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess