EN
  • EN
  • DE

KF5N65F-U/PSF

Part No KF5N65F-U/PSF
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826778-KF5N65F-U/PSF
Ultra Librarian 3D Model Ultra Librarian KF5N65F-U/PSF CAD Model

Description

The KF5N65F-U/PSF is a 650V, 5A N-Channel MOSFET manufactured by KEC. This MOSFET is designed for high-voltage, high-speed switching applications and provides excellent performance and reliability. It features a low on-resistance (RDS(on)), which minimizes power losses and improves efficiency.

Applications

  • Switch Mode Power Supplies (SMPS): Used as a switching element in SMPS for various electronic devices.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power efficiency.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation.
  • Motor Control: Utilized in motor control circuits for efficient motor operation.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.

Features

  • N-Channel MOSFET: Enhances switching speed and efficiency.
  • 650V Breakdown Voltage: Provides high-voltage handling capability.
  • Low RDS(on): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Offers robust performance under avalanche conditions.
  • TO-220F Package: Provides excellent thermal performance and easy mounting.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power dissipation and improves energy efficiency.
  • High-Voltage Handling: 650V breakdown voltage allows for use in high-voltage applications.
  • Fast Switching: Enables high-frequency operation, reducing the size of passive components.
  • Enhanced Reliability: Avalanche rating provides robust performance under demanding conditions.
  • Simplified Thermal Management: TO-220F package facilitates efficient heat dissipation.

Additional Details

The KF5N65F-U/PSF is designed for ease of use and features a gate threshold voltage suitable for a wide range of control circuits. Its fast switching speed reduces switching losses and improves overall system efficiency. The TO-220F package provides excellent thermal performance, allowing for efficient heat dissipation. Detailed specifications, including gate charge, input capacitance, and output capacitance, are available in the datasheet. The operating temperature range is typically -55°C to +150°C.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess