EN
  • EN
  • DE

KF3N50IZ-U/HS

Part No KF3N50IZ-U/HS
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067264-KF3N50IZ-U/HS
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KF3N50IZ-U/HS CAD Model

Description

The KF3N50IZ-U/HS is a Power MOSFET manufactured by KEC (Korea Electronics Co., Ltd.). This MOSFET is designed for high-voltage, high-speed switching applications. It is commonly used in switched-mode power supplies (SMPS), power factor correction (PFC) circuits, and DC-DC converters. Its low gate charge and fast switching characteristics contribute to higher efficiency and reduced power losses in power electronic systems.

Applications

  • Switched-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) Circuits
  • DC-DC Converters
  • Motor Control
  • Lighting Ballasts

Features

  • High Voltage (500V)
  • Low On-Resistance (RDS(on))
  • Low Gate Charge (Qg)
  • Fast Switching Speed
  • Avalanche Ruggedness

Benefits

  • Enables high-efficiency power conversion due to low on-resistance and gate charge.
  • Reduces power losses in switching applications.
  • Offers reliable performance in high-voltage environments.
  • Withstands transient voltage spikes and surges, ensuring circuit robustness.
  • Simplifies thermal management due to efficient operation.

Technical Specifications

The following specifications are typical. Refer to the datasheet for detailed parameters.

  • Drain-Source Voltage (VDS): 500V
  • Gate-Source Voltage (VGS): ±30V
  • Continuous Drain Current (ID): 3A
  • Pulsed Drain Current (IDM): 9A
  • On-Resistance (RDS(on)): 2.8Ω (typical)
  • Gate Charge (Qg): 7.5nC (typical)
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: TO-220F

The KF3N50IZ-U/HS is typically packaged in a TO-220F package. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications, application notes, and handling precautions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess