The KDZ5.1V-Y-RTK/P is a Zener diode manufactured by KEC. Zener diodes are used for voltage regulation and overvoltage protection. The '5.1V' indicates a Zener voltage of approximately 5.1 volts. The '/P' likely indicates a specific packaging option. The '-Y-' likely indicates a specific tolerance or grade.
Applications
- Voltage regulation in power supplies
- Overvoltage protection circuits
- Clipping circuits
- Level shifting
- Voltage reference
Features
- Zener diode with a breakdown voltage of approximately 5.1V
- Small SMD package
- Stable voltage regulation
- Low reverse leakage current
- RoHS compliant
Benefits
- Provides a stable voltage reference for various circuits.
- Protects sensitive components from overvoltage conditions.
- Simplifies circuit design by providing a fixed voltage output.
- Easy to integrate into compact designs.
- Meets environmental regulations.
Technical Specifications
The KDZ5.1V-Y-RTK/P has a Zener voltage (Vz) of approximately 5.1V at a specified test current (Iz). The dynamic impedance (Zz) is an important parameter that affects the voltage regulation performance. It's typically housed in a small surface-mount package such as SOD-323. The '/P' suffix usually denotes a specific packaging type, often tape and reel, suitable for automated assembly. The operating temperature range typically spans from -40°C to +125°C. The '-Y-' indicates a specific tolerance or grade, and could be related to voltage tolerance. It exhibits low reverse leakage current to minimize power consumption in the reverse bias condition. The power dissipation rating is limited, and it should be considered for selecting the right Zener diode. It's crucial to consult the official datasheet for precise electrical characteristics, including Zener voltage tolerance, dynamic impedance, and power dissipation ratings. This diode is often used in applications requiring a stable and precise voltage reference, such as in analog circuits and power management systems.