EN
  • EN
  • DE

KDZ2.0V-Y-RTK/P

Part No KDZ2.0V-Y-RTK/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826756-KDZ2.0V-Y-RTK/P
Ultra Librarian 3D Model Ultra Librarian KDZ2.0V-Y-RTK/P CAD Model

Description

The KDZ2.0V-Y-RTK/P is a Zener diode manufactured by KEC. It is designed to provide a stable reference voltage of 2.0V. This diode is commonly used in voltage regulation and overvoltage protection circuits. The 'RTK/P' suffix indicates a specific packaging or manufacturing process.

Applications:

  • Voltage Regulation: Used in regulated power supplies to maintain a stable output voltage.
  • Overvoltage Protection: Provides protection against voltage surges in electronic circuits.
  • Clipping Circuits: Used to limit the voltage to a specific level in signal processing circuits.
  • Reference Voltage: Provides a stable reference voltage for analog circuits.
  • Calibration Circuits: Used in calibration equipment to provide a precise voltage reference.

Features:

  • Precise Zener Voltage: Provides a stable and accurate Zener voltage of 2.0V.
  • Low Dynamic Impedance: Ensures stable voltage regulation with minimal voltage change for varying current.
  • Small Package Size: Allows for high-density circuit designs.
  • High Reliability: Designed for long-term performance in demanding applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Stable Voltage Reference: Provides a precise and stable voltage for various applications.
  • Protection Against Voltage Spikes: Prevents damage to sensitive electronic components.
  • Efficient Voltage Regulation: Ensures a stable output voltage with minimal ripple.
  • Space Saving: Small package allows for compact circuit designs.
  • Cost-Effective: Provides excellent performance at a competitive price.

Additional Details:

The KDZ2.0V-Y-RTK/P has a Zener voltage (Vz) of 2.0V. The power dissipation is typically around 500mW. The operating temperature range is generally between -65°C to +150°C. The package type is usually a SOD-323 or similar small surface-mount package. The forward voltage drop is typically around 0.9V at a forward current of 10mA. The reverse leakage current is minimal at voltages below the Zener voltage. This diode is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess