EN
  • EN
  • DE

LTC1842IS8#PBF

Part No LTC1842IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP ULTLOPWR W/REF DL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Quiescent (Max) 5.7μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 140562-LTC1842IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1842IS8#PBF CAD Model

Description

The LTC1842IS8#PBF is a high-performance, micropower dual comparator manufactured by Linear Technology, which is renowned for its precision electronic components. This particular model is designed to operate with a single or dual supply voltage, making it extremely versatile for a wide range of applications including portable and battery-powered devices.

Key Features

  • Low Power Consumption: The device is optimized for low power consumption, drawing only 7µA of quiescent current per comparator. This makes it ideal for power-sensitive applications where battery life is critical.
  • Wide Supply Voltage Range: It operates effectively over a supply voltage range from 2.0V to 11V, or ±1.0V to ±5.5V for dual supply applications, providing flexibility in various circuit designs.
  • High Input Impedance: The LTC1842IS8#PBF features a high input impedance, which minimizes the current draw from the input source, further conserving power.
  • Fast Response Time: Despite its low power design, the comparator delivers a fast response time, ensuring quick and reliable performance when comparing signal levels.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents false triggering, which is essential for stable operation in noisy environments.

Applications

The LTC1842IS8#PBF is suited for a broad range of applications, particularly where power efficiency and space are at a premium. These include:

  • Battery-powered systems
  • Portable and handheld devices
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • Medical monitoring equipment

Product Specifications

The LTC1842IS8#PBF comes in an 8-lead SOIC package, which is conducive to space-constrained applications. Its industrial temperature range of -40°C to 85°C ensures reliable operation under extreme conditions. The part number's suffix, PBF, indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

In conclusion, the LTC1842IS8#PBF dual comparator from Linear Technology is a top choice for designers looking for a reliable, low-power component that does not compromise on performance.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess