EN
  • EN
  • DE
  • IT

1XTW16368MAA

Part No 1XTW16368MAA
Manufacturer KDS
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181978-1XTW16368MAA
Categories Custom Parts
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1XTW16368MAA CAD Model

Description

The 1XTW16368MAA is a crystal oscillator manufactured by KDS (K Daishinku Corporation). Crystal oscillators are essential components in electronic circuits, providing a stable and accurate timing reference. This particular oscillator is likely designed for applications requiring a specific frequency of 16.368 MHz, though this should be verified via the datasheet.

Applications:

  • Microcontrollers
  • Communication devices (e.g., radios, network interfaces)
  • Real-time clocks (RTCs)
  • Frequency synthesizers
  • Test and measurement equipment
  • Digital signal processing (DSP) applications

Features:

  • Precise frequency output
  • High stability over temperature changes
  • Low power consumption
  • Small form factor (SMD package)
  • RoHS compliant

Benefits:

  • Accurate and reliable timing reference for electronic circuits
  • Consistent performance under varying environmental conditions
  • Energy-efficient operation
  • Compact design for high-density circuit boards
  • Environmentally friendly

Additional Details:

The '16368' in the part number suggests a frequency of 16.368 MHz. The '1XTW' prefix and 'MAA' suffix are likely specific to KDS's internal naming conventions and may indicate package type, stability, temperature range, or other electrical characteristics. To obtain precise specifications for the 1XTW16368MAA, including frequency stability, operating temperature range, load capacitance, and aging characteristics, one should consult the official datasheet from KDS.

General Specifications (Typical Crystal Oscillator):

  • Frequency: Likely 16.368 MHz (verify with datasheet)
  • Frequency Stability: Varies, typically specified in ppm (parts per million)
  • Operating Temperature Range: Varies, consult datasheet for specific range
  • Load Capacitance: Varies (e.g., 12 pF, 18 pF) – see datasheet
  • Aging: Typically specified in ppm per year

When selecting this oscillator, it's crucial to consult the official KDS datasheet to verify the key electrical characteristics and ensure it meets the specific requirements of the intended application. Its precise frequency and stable performance make it suitable for a wide range of applications needing a reliable timing source.

You May Also Be Interested in

Amd
Need more? Email Us
Qualcomm
Lowest to $7.9791
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Conexant Systems
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Febest Auto Parts
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9372 $51.5460
135+ $0.7690 $103.8150
205+ $0.7449 $152.7045
280+ $0.7209 $201.8520
360+ $0.6969 $250.8840
485+ $0.6248 $303.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,090 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess