EN
  • EN
  • DE

SM10B-GNS-TB

Part No SM10B-GNS-TB
Manufacturer JST Sales America Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer JST Sales America Inc.
Win Source Part Number 716268-SM10B-GNS-TB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM10B-GNS-TB CAD Model

Description

The SM10B-GNS-TB is a 1.0 mm pitch crimp style connector from JST. It is part of the GNS series and designed for board-to-wire connections requiring a compact and reliable interface.

Applications

  • Internal wiring in consumer electronics.
  • Signal connections in office automation equipment.
  • Board-to-wire connections in industrial control systems.
  • Wiring harnesses for small appliances.
  • General purpose wire termination in various electronic devices.

Features

  • Compact 1.0 mm pitch.
  • Crimp style termination for secure connections.
  • Surface mount (SMT) compatible.
  • 10 circuit positions.
  • Polarized housing to prevent mis-mating.
  • RoHS compliant.

Benefits

  • Space-saving design suitable for high-density applications.
  • Reliable electrical contact due to crimp termination.
  • Easy to assemble using standard crimping tools.
  • Secure connection prevents accidental disconnection.
  • Compliant with environmental regulations.

Additional Details

The SM10B-GNS-TB connector consists of a housing and crimp contacts. The housing is typically made of a durable plastic material, offering good insulation and mechanical strength. The crimp contacts are designed to be crimped onto the wires using a standard crimping tool, creating a gas-tight connection that resists corrosion and vibration. The 1.0 mm pitch allows for a high density of connections in a small space, making it ideal for miniaturized electronic devices. The connector is polarized to ensure correct mating and prevent damage from reverse polarity. The SM10B-GNS-TB is suitable for use with a variety of wire gauges, typically ranging from 28 AWG to 32 AWG. The voltage rating is typically around 50V AC/DC and the current rating is about 1A per contact. The operating temperature range is typically from -25°C to +85°C. The connector is RoHS compliant, meaning it does not contain hazardous substances such as lead, mercury, cadmium, or hexavalent chromium.

You May Also Be Interested in

Mini-Circuits
RF Transformer
Lowest to $5.7750
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Infineon Technologies
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Lowest to $6.5223
IDT, Integrated Device Technology Inc
Need more? Email Us
UTC
Lowest to $0.0622

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess