The SM02B-NSHSS-TB is a 2-position, 1.0mm pitch SMT (Surface Mount Technology) header manufactured by JST Sales America Inc. It is part of the NSH series of connectors and designed for board-to-wire connections in compact electronic devices. This header mates with the SSH series crimp style housings.
Applications
- Board-to-wire connections
- Signal connections in compact electronic devices
- Consumer electronics (e.g., mobile phones, cameras)
- Industrial equipment
- Medical devices
Features
- 2 positions
- 1.0mm pitch
- SMT (Surface Mount Technology)
- High reliability
- Compact design
Benefits
- Space-saving design allows for high-density board layouts.
- Reliable electrical connection ensures proper signal transmission.
- SMT design facilitates automated assembly.
- Durable construction ensures long-term performance.
Additional Details
The SM02B-NSHSS-TB is designed for reflow soldering onto printed circuit boards (PCBs). The housing material is typically a high-temperature thermoplastic that can withstand reflow soldering temperatures. The 'TB' suffix likely indicates tape and reel packaging for automated pick-and-place assembly.
Technical Specifications (Estimates - Refer to Datasheet for precise values):
- Number of Positions: 2
- Pitch: 1.0mm
- Mounting Type: Surface Mount (SMT)
- Current Rating: Refer to datasheet
- Voltage Rating: Refer to datasheet
- Operating Temperature: Refer to datasheet
- Mating Connector Series: SSH series
Always consult the official JST Sales America Inc. datasheet for the SM02B-NSHSS-TB header for the most accurate and up-to-date specifications, mating connector information, and application guidelines.