The S10B-PHDSS(LF)(SN)(P) is a 10-position crimp style connector housing from JST's PH series. This connector housing is designed to be used with crimp contacts to create a reliable wire-to-board connection. It is commonly used in a variety of electronic devices and equipment.
Applications:
- Consumer electronics (e.g., televisions, audio equipment)
- Office equipment (e.g., printers, scanners)
- Industrial equipment (e.g., control panels, machinery)
- Medical devices (e.g., patient monitoring systems)
- Automotive electronics (e.g., dashboard controls)
Features:
- 10 positions for connecting multiple wires
- PH series design for compact size and reliable performance
- Crimp style connection for secure wire termination
- Polarization feature to prevent mis-mating
- RoHS compliant (LF = Lead-Free)
- Tin plating (SN) for corrosion resistance and solderability
- Packaging code (P)
Benefits:
- Provides a reliable and secure connection between wires and a circuit board.
- Saves space due to its compact design.
- Ensures correct mating through polarization features.
- Meets environmental regulations due to its RoHS compliance.
- Offers corrosion resistance and improved solderability due to the tin plating.
- Facilitates efficient assembly and manufacturing.
Additional Details:
The S10B-PHDSS(LF)(SN)(P) connector housing requires compatible crimp contacts to terminate the wires. The appropriate crimping tool should be used to ensure a proper and reliable connection. The housing is made of a durable plastic material that provides insulation and protection for the contacts.
Key specifications include:
- Number of Positions: 10
- Series: PH
- Pitch: 2.0 mm (typical for PH series)
- Material: Typically Nylon or similar plastic
- Plating: Tin (SN)
- Flammability Rating: Refer to datasheet (typically UL94V-0)
The S10B-PHDSS(LF)(SN)(P) is a robust and versatile connector housing suitable for a wide range of wire-to-board connection applications.