EN
  • EN
  • DE

A08ZR08ZR28H152B

Part No A08ZR08ZR28H152B
Manufacturer JST Sales America Inc.
Catalog Rectangular Cable Assemblies
Description JUMPER 08ZR-8M-P - 08ZR-8M-P 6" / 8 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00")
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr JST Sales America Inc.
Series ZR
Package Bulk
Connector Type Socket to Socket
Number of Positions 8
Number of Rows 1
Pitch - Connector 0.059" (1.50mm)
Length 0.500' (152.40mm, 6.00")
Color Gray, Individual
Cable Termination IDC
Contact Finish Tin
Base Product Number A08ZR08Z
Standard Package 1,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.60.2000
Win Source Part Number 1339381-A08ZR08ZR28H152B
Ultra Librarian 3D Model Ultra Librarian A08ZR08ZR28H152B CAD Model

Description

The ZR series cable assembly is a rectangular cable assembly with a socket to socket connector type.

  • Connector Type: Socket to Socket
  • Number of Positions: 8
  • Color: Gray, Individual Color-Coded Wires
  • Pitch: 1.50mm
  • Finish: Tin
  • Length: 152.40mm
  • Termination: IDC
  • Packaging: Bulk
  • Standard Package: 1,000

You May Also Be Interested in

Samtec Inc.
CABLE ASSEM .05" 10POS 3" / Cable Assembly 0.076m 30AWG 1.27mm 10 to 10 POS IDC Connector to IDC Connector F-F TIGER EYE™ Bulk
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Need more? Email Us
Sony
Need more? Email Us
Samtec Inc.
CABLE ASSY SOCKET 30POS 28AWG
Lowest to $10.0427
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
JST Sales America Inc.
JUMPER 02DS-8E - 02KR-8M-P 2"
Lowest to $0.9041
Molex, LLC
NANO-FIT 6CIRCUIT 150MM / Cable Assembly AC Power 1m Nano-Fit to Nano-Fit 4 to 4 POS F-F Crimp-Crimp 20AWG
Lowest to $53.1254
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
3M
IDC CABLE - MKR10A/MC10F/MKR10A
Lowest to $9.8172

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess