EN
  • EN
  • DE

14FLZ-SM2-TB(LF)(SN)

Part No 14FLZ-SM2-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC TOP 14POS 0.50MM R/A / 14 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Flat Flex Type FFC, FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 14
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Actuator Material Polyamide (PA6T), Nylon 6T
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Gray
Actuator Color Black
Base Product Number 14FLZ-SM
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number 455-1970-6,14FLZ-SM2-TB(LF)(SN)(P),455-1970-2,14FLZSM2TBLFSNP,455-1970-1
Standard Package 2,800
Win Source Part Number 1333341-14FLZ-SM2-TB(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 14FLZ-SM2-TB(LF)(SN) CAD Model

Description

The 1333341-14FLZ-SM2-TB(LF)(SN) is a FFC, FPC (Flat Flexible) Connector Assembly from JST Sales America Inc.

  • Manufacturer: JST Sales America Inc.
  • Housing Color: Gray
  • Locking Feature: Slide Lock
  • Connector/Contact Type: Contacts, Top
  • Positions: 14
  • Pitch: 0.020 inches
  • Flat Flex Type: FFC, FPC
  • Cable End Type: Tapered
  • Housing and Actuator Material: Polyamide (PA6T), Nylon 6T
  • Standard Package: 2,800
  • Current Rating: 0.5A
  • Voltage Rating: 50V
  • Height Above Board: 0.079 inches
  • FFC, FCB Thickness: 0.30mm
  • Temperature Range: -25°C to 85°C
  • Actuator Color: Black
  • Other Part Numbers: 455-1970-6, 14FLZ-SM2-TB(LF)(SN)(P), 455-1970-2, 14FLZSM2TBLFSNP

You May Also Be Interested in

Molex, LLC
52435-2772 Molex FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 27Ckt EmbsTp Pk datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
505110-0492 Molex FFC & FPC Connectors 0.5 FPC ZIF BTM CONT EMBT PKG 4Ckt datasheet, inventory, & pricing.
Lowest to $0.3202
Molex, LLC
FFC/FPC Connector 12 Position 0.5mm Pitch Double-Sided Contacts, Top and Bottom Entry Surface Mount, Right Angle
Lowest to $0.8732
Molex, LLC
52437-2471 Molex FFC & FPC Connectors RA SMT ZIF BTTM 24P GOLD datasheet, inventory, & pricing.
Lowest to $0.5821
Molex, LLC
52808-1570 Molex FFC & FPC Connectors 1.0 FFC NonZIFSMTSTH sgAssy15CktEmbsTpPkg datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52435-2271 Molex FFC & FPC Connectors RA SMT ZIF TOP 22P GOLD datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52559-0672 Molex FFC & FPC Connectors 6P SMT VERT ZIF .02 LEAD FREE / RoHS datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
FFC/FPC Connector 14 Position 1mm Pitch Top Contact Surface Mount, Right Angle
Lowest to $0.4657
Molex, LLC
52610-0872 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 8Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8493 $55.4790
70+ $1.5174 $106.2180
105+ $1.4700 $154.3500
145+ $1.4226 $206.2770
185+ $1.3752 $254.4120
245+ $1.2329 $302.0605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess