EN
  • EN
  • DE

07FLZ-RSM2-TB(LF)(SN)

Part No 07FLZ-RSM2-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC BOTTOM 7POS 0.5MM R/A / 7 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Mfr JST Sales America Inc.
Series FLZ
Package Tape & Reel
Flat Flex Type FFC, FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 7
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T) , Nylon 6T
Actuator Material Polyamide (PA6T) , Nylon 6T
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Natural
Actuator Color Black
Base Product Number 07FLZ-RS
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1339225-07FLZ-RSM2-TB(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 07FLZ-RSM2-TB(LF)(SN) CAD Model

Description

The 1339225-07FLZ-RSM2-TB(LF)(SN) connector is a part of the FLZ series of FFC, FPC (Flat Flexible) Connector Assemblies.

  • Series: FLZ
  • Positions: 7
  • Pitch: 0.020" (0.50mm)
  • Features: Solder Retention, Zero Insertion Force (ZIF)
  • Voltage Rating: 50V
  • Contact Material: Phosphor Bronze
  • Contact Finish: Tin
  • Packaging: Tape & Reel
  • Housing Material: Polyamide (PA6T) and Nylon 6T
  • Mounting: Surface Mount, Right Angle
  • Temperature Range: -25°C to 85°C

You May Also Be Interested in

Molex, LLC
FFC/FPC Connector 12 Position 0.5mm Pitch Double-Sided Contacts, Top and Bottom Entry Surface Mount, Right Angle
Lowest to $0.8732
Molex, LLC
54132-4397 Molex FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 43Ckt EmbsTp Pk datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52435-2772 Molex FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 27Ckt EmbsTp Pk datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
52271-1169 Molex FFC & FPC Connectors 1.0 FPC CONN ZIF SMT R/A 11C BOTTOM CON datasheet, inventory, & pricing.
Lowest to $2.6195
Molex, LLC
502598-2593 Molex FFC & FPC Connectors 0.3 FPC Bck Flip Hsg Assy25CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.5936
Molex, LLC
FFC/FPC Connector 14 Position 1mm Pitch Top Contact Surface Mount, Right Angle
Lowest to $0.4657
Molex, LLC
200528-0040 Molex FFC & FPC Connectors 1.0 FPC ZIF DBL BTM CONT 4CKT RA FD19 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
52808-1570 Molex FFC & FPC Connectors 1.0 FFC NonZIFSMTSTH sgAssy15CktEmbsTpPkg datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52271-3079 Molex FFC & FPC Connectors RA SMT ZIF BOTTOM 30 FFC/FPC datasheet, inventory, & pricing.
Lowest to $0.4366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess