EN
  • EN
  • DE

HCMPB-03-K

Part No HCMPB-03-K
Manufacturer JST Sales America Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998660-HCMPB-03-K
Categories OEM Parts(F-I)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCMPB-03-K CAD Model

Description

The JST HCMPB-03-K is a three-position, crimp-style connector housing belonging to the HCM series. These connectors are known for their compact size, high reliability, and secure locking mechanism, making them well-suited for a variety of applications requiring secure and reliable wire-to-board or wire-to-wire connections. The housing is designed to accept crimp contacts that are easily terminated to wires, offering a quick and efficient assembly process.

Applications

  • Used in automotive electronics for connecting various sensors and actuators.
  • Used in industrial control systems for signal and power connections.
  • Used in consumer electronics such as audio equipment and small appliances.
  • Used in medical equipment for reliable interconnections.
  • Used in robotics and automation systems.
  • Used in lighting systems for connecting LED drivers and control circuits.

Features

  • Number of Positions: 3
  • Pitch: 2.5mm
  • Contact Type: Crimp
  • Housing Material: UL94V-0 rated material (typically nylon or similar).
  • Polarization: Prevents mis-mating.
  • Locking Mechanism: Securely locks the connector halves together.
  • RoHS Compliant.
  • Operating Temperature Range: Typically -25°C to +85°C.
  • Wire Gauge Range: Typically 22 AWG to 28 AWG (dependent on contact used).

Benefits

  • Provides a reliable and secure electrical connection.
  • Ensures proper alignment and prevents mis-mating.
  • Facilitates quick and easy assembly.
  • Offers a compact design for space-constrained applications.
  • Provides excellent resistance to vibration and shock.
  • Meets industry safety and environmental standards.
  • Durable and long-lasting performance.

Additional Details

The HCMPB-03-K connector housing is designed to be used with compatible crimp contacts from JST's HCM series. These contacts are available for different wire gauges, allowing flexibility in wire selection. The crimping process requires a specialized crimping tool to ensure a proper and reliable termination. JST provides detailed specifications and application tooling information to assist with the assembly process. The housing is typically molded from a high-performance thermoplastic material that offers excellent electrical insulation and resistance to environmental factors. The locking mechanism provides a tactile and audible confirmation of a secure connection. This connector is commonly used in high-volume production environments, where efficiency and reliability are critical.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1503 $51.7635
110+ $0.9439 $103.8290
165+ $0.9144 $150.8760
230+ $0.8849 $203.5270
295+ $0.8554 $252.3430
395+ $0.7669 $302.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess