EN
  • EN
  • DE

BM30B-SHLDS-G-TFT

Part No BM30B-SHLDS-G-TFT
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819515-BM30B-SHLDS-G-TFT
Package Tape & Reel (TR)
Product Status Active
Connector Type Header
Contact Type Non-Gendered
Pitch - Mating 0.039" (1.00mm)
Number of Positions 30
Number of Rows 2
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Surface Mount
Termination Solder
Fastening Type Latch Holder
Insulation Height 0.159" (4.05mm)
Contact Finish - Mating Gold
Contact Material Phosphor Bronze
Insulation Material Polyamide (PA), Nylon
Features Solder Retention
Operating Temperature -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 1A
Voltage Rating 50V
Ultra Librarian 3D Model Ultra Librarian BM30B-SHLDS-G-TFT CAD Model

Description

The BM30B-SHLDS-G-TFT is a 30-position, 0.5mm pitch, bottom entry SMT (Surface Mount Technology) connector designed for TFT LCD panels. This connector is part of JST's SHLDS series, which is known for its shielded design that provides excellent EMI (Electromagnetic Interference) protection. This feature is particularly crucial for display applications, ensuring signal integrity and preventing noise interference.

Applications

  • TFT LCD Panels: Specifically designed for connecting TFT LCD panels in various display devices.
  • Mobile Phones: Used for connecting the display screen to the main board.
  • Tablet Computers: Provides reliable connections for displays in tablets.
  • Laptop Computers: Connects the LCD screen to the motherboard.
  • Digital Cameras: Used in the display portion of digital cameras.
  • Navigation Systems: Employed in GPS devices and other navigation screens.

Features

  • Fine Pitch: 0.5mm pitch allows for high-density mounting, essential for compact display connections.
  • Bottom Entry: Bottom entry configuration simplifies PCB layout and assembly.
  • SMT Compatibility: Designed for surface mount soldering, enabling automated assembly processes.
  • Shielded Design: Provides excellent EMI protection, ensuring signal integrity in noisy environments.
  • Secure Connection: Offers a reliable and secure connection between the FPC/FFC cable and the PCB.
  • Gold Plating: Gold-plated contacts ensure excellent conductivity and resistance to corrosion.

Benefits

  • High-Density Mounting: Fine pitch allows for compact design, crucial for small electronic devices.
  • Simplified Assembly: Bottom entry design streamlines the assembly process.
  • Automated Assembly: SMT compatibility reduces manufacturing costs and increases production efficiency.
  • EMI Protection: Shielded design ensures signal integrity, preventing noise interference and improving display performance.
  • Reliable Connection: Provides a stable and secure electrical connection, reducing the risk of signal loss or intermittent failures.
  • Long-Term Reliability: Gold plating ensures long-term performance and resistance to corrosion.

Technical Specifications

Pitch: 0.5 mm

Number of Positions: 30

Mounting Style: Surface Mount (SMT)

Entry Type: Bottom Entry

Current Rating: 0.5A AC,DC

Voltage Rating: 50V AC,DC

Temperature Range: -25°C to +85°C

Contact Material: Phosphor Bronze

Plating: Gold over Nickel

Housing Material: PA (Nylon)

Shielding: Yes

Packaging: Tape & Reel

The BM30B-SHLDS-G-TFT offers a robust and reliable solution for connecting TFT LCD panels in a variety of electronic devices, particularly where EMI protection is critical.

You May Also Be Interested in

Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7808 $62.3280
80+ $1.4612 $116.8960
125+ $1.4156 $176.9500
170+ $1.3698 $232.8660
220+ $1.3242 $291.3240
295+ $1.1873 $350.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess