EN
  • EN
  • DE

BM14B-ZPDSS-TF (LF)(SN)

Part No BM14B-ZPDSS-TF (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Circular Connectors - Housings
Description Conn Shrouded Header HDR 14 POS 1.5mm Solder ST SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010150-BM14B-ZPDSS-TF (LF)(SN)
Categories Circular Connectors - Housings
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM14B-ZPDSS-TF (LF)(SN) CAD Model

Description

The BM14B-ZPDSS-TF (LF)(SN) is a housing for a wire-to-board connector manufactured by JST Sales America Inc. It is part of JST's broader connector solutions, known for their reliability and precision in various electronic applications. This housing is designed to securely hold the connector terminals, ensuring a stable and reliable electrical connection.

Applications:

  • Consumer electronics: Interconnecting PCBs in devices like TVs, audio equipment, and home appliances.
  • Industrial equipment: Connecting sensors, actuators, and control circuits in machinery and automation systems.
  • Automotive electronics: Used in various vehicle systems, such as lighting, infotainment, and engine control.
  • Medical devices: Connecting components in diagnostic and monitoring equipment.
  • Telecommunications equipment: Interconnecting boards and modules in routers, switches, and other networking devices.

Features:

  • Durable Construction: Made from high-quality materials to withstand harsh environments and mechanical stress.
  • Secure Locking Mechanism: Provides a secure connection that resists accidental disconnections.
  • Compact Design: Allows for high-density mounting on PCBs, saving valuable board space.
  • Easy to Use: Designed for easy insertion and removal of connector terminals.
  • Polarization Feature: Prevents incorrect mating, ensuring proper electrical connections.

Benefits:

  • Reliable Connection: Ensures a stable and secure electrical connection, minimizing signal loss and preventing intermittent failures.
  • Increased Durability: Withstands harsh environments and mechanical stress, ensuring long-term reliability.
  • Simplified Assembly: Easy insertion and removal of connector terminals simplifies the assembly process and reduces manufacturing costs.
  • Reduced Board Space: Compact design allows for high-density mounting, saving valuable board space and enabling smaller product designs.
  • Prevents Mismating: Polarization feature prevents incorrect mating, reducing the risk of damage to electronic components.

Additional Details:

The BM14B-ZPDSS-TF (LF)(SN) housing is designed to mate with specific JST connector terminals and headers. Refer to the JST product catalog or datasheet for compatibility information. The housing is typically made from a high-performance plastic material that provides excellent electrical insulation and mechanical strength. The "(LF)" suffix indicates that the part is lead-free, and the "(SN)" suffix indicates that the terminals are tin-plated.

Proper handling and storage are essential to maintain the integrity of the connector housing. Avoid exposure to harsh chemicals and extreme temperatures. Follow JST's recommended soldering and assembly procedures to ensure a reliable and long-lasting connection.

You May Also Be Interested in

ITT Cannon, LLC
CONN PLG HSG FMALE 37POS INLINE
Lowest to $10.6936
Amphenol
CONN PLUG HSG FMALE 3POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSNG MALE 14POS INLINE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN PLUG HSG MALE 12POS INLINE
Need more? Email Us
Amphenol
CONN RCPT HSNG MALE 5POS INLINE
Need more? Email Us
Milnec
38999 SERIES III RECEPTACLE
Need more? Email Us
TE Connectivity
CONN RCP HSG FMALE 14POS INLINE
Need more? Email Us
TE Connectivity
CONN PLG HSG FMALE 18POS INLINE
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG FMALE 7POS PNL MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,783 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess