EN
  • EN
  • DE

BM11B-GHS-TBT(LF)(SN)(N)

Part No BM11B-GHS-TBT(LF)(SN)(N)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN HEADER SMD 11POS 1.25MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 33 Weeks
Features Connector Header position
Manufacturer JST Sales America Inc.
Series GH
Package Reel - TR
Family Name BM11B-GH
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 455-1587-2-ND, BM11B-GHS-TBT(LF)(SN), BM11B-GHS-TBT(LF)(SN)(N)-, BM11B-GHS-TBT(LF)(SN)(N)-ND, BM11B-GHS-TBT(LF)(SN)(N);-, 455-4363-1, 455-4363-2, 455-1587-6, 455-1587-2, 455-4363-6, BM11BGHSTBTLFSN, 455-1587-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849880-BM11B-GHS-TBT(LF)(SN)(N)
Ultra Librarian 3D Model Ultra Librarian BM11B-GHS-TBT(LF)(SN)(N) CAD Model

Description

The JST Sales America Inc. 849880-BM11B-GHS-TBT(LF)(SN)(N) is a GH series connector header position. Bolded product name: 849880-BM11B-GHS-TBT(LF)(SN)(N). Manufacturer is JST Sales America Inc.

  • Series: GH
  • Package: Reel-TR
  • Family Name: BM11B-GH
  • Category: Connectors
  • ECCN: EAR99
  • Supply and Demand: Limited
  • Quantity per Package: 2500
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8536.69.4040
  • Other Part Numbers: 455-1587-2-ND, BM11B-GHS-TBT(LF)(SN), BM11B-GHS-TBT(LF)(SN)(N), BM11B-GHS-TBT(LF)(SN)(N)-ND, BM11B-GHS-TBT(LF)(SN)(N)-, 455-4363-1, 455-4363-2, 455-1587-6, 455-1587-2, 455-4363-6, BM11BGHSTBTLFSN, and 455-1587-1

You May Also Be Interested in

Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0578
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess