EN
  • EN
  • DE

BM08B-ZESS-TBT (LF)(SN)

Part No BM08B-ZESS-TBT (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Wire-To-Board Connector, Top Entry, Ze Series, Surface Mount, Header, 8, 1.5 Mm Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027897-BM08B-ZESS-TBT (LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BM08B-ZESS-TBT (LF)(SN) CAD Model

Description

The BM08B-ZESS-TBT (LF)(SN) is an 8-position, 2.5mm pitch, top-entry SMT header manufactured by JST Sales America Inc. This connector is designed for board-to-wire connections and is commonly used in a variety of electronic applications to provide reliable and secure connections between PCBs and wire harnesses. The 'LF' designation indicates that it is lead-free, and the 'SN' might pertain to a specific tin plating.

Applications:

  • Automotive electronics (e.g., control units, sensors)
  • Industrial automation equipment (e.g., PLCs, HMIs)
  • Consumer electronics (e.g., audio equipment, appliances)
  • Medical devices (e.g., monitoring equipment, diagnostic tools)
  • Data communication equipment (e.g., routers, switches)

Features:

  • 8 positions for multiple wire connections
  • 2.5mm pitch for compact design and high density
  • Top-entry configuration for easy wire insertion
  • Surface mount technology (SMT) for automated assembly
  • Lead-free construction for environmental compliance

Benefits:

  • Reliable electrical connection for optimal performance
  • Compact design for space-saving applications
  • Easy and efficient wire termination
  • Cost-effective solution for board-to-wire connections
  • Compliance with environmental regulations

The BM08B-ZESS-TBT (LF)(SN) connector provides a secure and durable connection, ensuring signal integrity and preventing accidental disconnections. The SMT design is ideal for high-volume production, allowing for automated placement and soldering. The lead-free construction meets current environmental standards, making it suitable for use in global markets.

Technical Specifications:

The connector has a current rating of approximately 3A per contact, a voltage rating of around 250V AC/DC, and an operating temperature range of -25°C to +85°C. The insulation resistance is typically greater than 1000 MΩ. The housing material is typically a high-temperature resistant plastic suitable for reflow soldering. Consult the manufacturer's datasheet for detailed specifications and recommended PCB layout guidelines to ensure proper soldering and reliable performance. Insertion and withdrawal forces are also detailed within datasheets to give design engineers parameters for product integration and lifecycle concerns.

You May Also Be Interested in

TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0112
CJT Connectors
Lowest to $0.0137
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Toko America Inc.
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess