EN
  • EN
  • DE

BM07B-GHLE-TBT(LF)(SN)(N)-

Part No BM07B-GHLE-TBT(LF)(SN)(N)-
Manufacturer JST Sales America Inc.
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160862-BM07B-GHLE-TBT(LF)(SN)(N)-
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BM07B-GHLE-TBT(LF)(SN)(N)- CAD Model

Description

The BM07B-GHLE-TBT(LF)(SN)(N)- is a 7-position, 2.0mm pitch, crimp-style connector from JST's GH series. These connectors are designed for high-density mounting and are commonly used for internal connections within electronic equipment.

Applications

  • Internal wiring harnesses in electronic devices.
  • Signal connections on PCBs.
  • Data transmission circuits in consumer electronics.
  • Power supply connections in compact devices.
  • Wire-to-board connections within industrial equipment.

Features

  • 2.0mm Pitch: Allows for high-density mounting, saving space in compact applications.
  • Crimp Style Termination: Provides a secure and reliable electrical connection. Requires a crimping tool for termination.
  • 7 Positions: Supports a specific number of wires for a designated circuit.
  • GH Series: Part of JST's GH connector family, known for its reliability and miniaturization.
  • RoHS Compliant: Conforms to RoHS standards, restricting the use of hazardous substances.
  • TBT (Top Entry): Indicates a top entry orientation for the connector housing.
  • LF (Lead-Free): Indicates the part is lead-free and complies with environmental regulations.
  • SN (Tin Plating): Tin plating on the contacts ensures good conductivity and solderability.

Benefits

  • Space Saving: The small 2.0mm pitch allows for use in compact electronic devices where space is limited.
  • Reliable Connection: The crimp-style termination offers a secure and dependable electrical connection, minimizing signal loss and ensuring proper operation.
  • Easy Assembly: The connector is designed for easy assembly with appropriate crimping tools.
  • Durable: Constructed with high-quality materials to withstand normal operating conditions.
  • Compliance: RoHS compliance ensures that the connector meets environmental standards.

Additional Details

The BM07B-GHLE-TBT(LF)(SN)(N)- connector is typically used with JST's GH series crimp terminals. The housing is made of a durable plastic material. It's critical to use the correct crimping tool to ensure proper termination and a reliable connection. Refer to the JST GH series datasheet for specific dimensions, materials, and mating connector information.

You May Also Be Interested in

NXP / Nexperia
100 Ma 15 V NPN Si Small Signal Transistor TO-18
Need more? Email Us
Rochester Electronics
Dual TRI-STATE? Line Driver
Need more? Email Us
Ledil
ASSEMBLY HEXAG 1 POS 22.2MM D 13 / Reflector 54°, 70° Wide Round, 22.20mm Adhesive Tape
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Panjit
Need more? Email Us
Shindengen
Need more? Email Us
PMI
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Cirrus Logic Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess