EN
  • EN
  • DE

BH03B-XASK-BN(LF)(SN)

Part No BH03B-XASK-BN(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Conn Shrouded Header HDR 3 POS 2.5mm Solder ST Thru-Hole Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049229-BH03B-XASK-BN(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BH03B-XASK-BN(LF)(SN) CAD Model

Description

The BH03B-XASK-BN(LF)(SN) is a 3-position crimp-style housing manufactured by JST (Japan Solderless Terminal). It is part of the XH series, a widely used connector system known for its compact size, high reliability, and ease of use. These connectors are commonly used in a variety of electronic devices for secure and efficient wire-to-board connections.

Applications

  • Consumer Electronics: TVs, DVD players, audio equipment.
  • Industrial Equipment: Control panels, sensors, actuators.
  • Office Automation: Printers, copiers, scanners.
  • Medical Devices: Diagnostic equipment, patient monitoring systems.
  • Automotive Electronics: Dashboard controls, lighting systems.

Features

  • 3 Positions: Accommodates three individual wires for connection.
  • Crimp Style: Requires crimping tools for attaching wires to the connector terminals.
  • XH Series: Part of a widely recognized and reliable connector family.
  • Compact Size: Allows for high-density mounting in space-constrained applications.
  • Polarization Feature: Ensures correct mating orientation to prevent misconnection.
  • RoHS Compliant: Lead-free construction, meeting environmental regulations.

Benefits

  • Secure Connection: Provides a reliable and vibration-resistant connection.
  • Easy to Use: Crimp-style termination allows for quick and efficient assembly.
  • Versatile Application: Suitable for a wide range of electronic devices.
  • Compact Design: Saves space and enables miniaturization of electronic products.
  • Prevents Misconnection: Polarization feature ensures correct mating orientation.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Additional Details

The BH03B-XASK-BN(LF)(SN) housing is designed to be used with specific JST crimp terminals that are compatible with the XH series. The (LF) designation indicates that the connector is lead-free, and the (SN) indicates that the terminals have a tin plating. Proper crimping tools are essential for ensuring a reliable and secure connection. Detailed specifications, including dimensions, materials, and applicable wire gauges, can be found in the JST XH series datasheet. This connector is an essential component for creating reliable wire-to-board connections in various electronic applications.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
ADI Electronics
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
ABB Embedded Power
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1707 $50.3565
715+ $0.1400 $100.1000
1,110+ $0.1357 $150.6270
1,525+ $0.1313 $200.2325
1,975+ $0.1269 $250.6275
2,640+ $0.1138 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,400 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess