EN
  • EN
  • DE

B13B-XH-A

Part No B13B-XH-A
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors - Headers, Male Pins
Description CONN HEADER VERT 13POS 2.5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.098" (2.50mm)
Number of Positions 13
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Press-Fit, Solder
Fastening Type Detent Lock
Contact Length - Post 0.134" (3.40mm)
Insulation Height 0.276" (7.00mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polyamide (PA66), Nylon 6/6
Operating Temperature -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 3A
Voltage Rating 250V;5;9;7;10;8;3;4;2;1;19;4294;1528;2057;601874;4134;1178;626;664;609;339;4306;889;600315;2243;123;2357;135;5395;377;708;315;116;1175;2987;32;4227;602;4627;151;5496;2073;1448;4217;1195;952;26;2248;1003;670;4285;5771;455;36;478;1124;2221;2611;5268;1849;1471;54;23;37;1188;2262;236;39;52;2553;277;2183;600081;1212;2201;612;1988;666;1568;35;4324;600350;844;450;17;1508;2684;343;1712;484;281;732;818;21921;50733;0;46333;118950;70038;56090;56091;28866;28867;34389;40517;41640;41642;41645;41646;41649;112914;114015;70051;101399;101395;3858;123273;3593;47089;128752;4235;4236;6215;70052;5343;1919;70053;114450;936;81592;46034;7805;7806;7808;3792;3793;91760;91761;87409;32556;40355;87410;87392;404;4205;25833;1196;70054;4832;4833;4834;3794;3795;73910;73911;73912;73913;73914;73915;2013;6329;130440;107843;6196;1645;4163;7910;54995;34201;9945;10017;5844;113063;128611;37799;4174;4175;4176;35108;25983;3704;35111;50894;6345;25984;1021;43948;33636;3739;3738;3991;6292;131328;81536;120920;55040;9946;4194;131324;37800;230;40500;36060;4195;14293;101933;1259;21029;131326;35255;35256;131327;131329;131325;131357;4196;25342;117397;88187;114140;114141;31627;102356;102357;133069;133132;133068;133070;3613;4439;4440;25988;35264;32856;101931;14932;3709;16645;35268;68381;47103;35271;39257;35272;25992;25973;14302;5200;11405;35307;14276;27052;5142;102359;5143;28197;102360;133136;32364;3688;39265;35314;35315;39267;11400;58352;13127;110907;4197;4198;27296;4081;4234;16746;13983;84431;10746;35555;3755;4199;4200;9058;4201;4202;9827;4551;47949;4553;29404;35360;35359;77508;39278;43925;56380;4556;4932;48571;4203;4204;14859;25995;6559;3568;14161;35553;84432;91351;39705;67669;3773;4348;128730;87674;57904;129763;5471;5477;11390;21010;133163;119339;119556;119555;123077;14493;14503;3655;4051;813;1560;42379;8246;48716;1295;24326;4624;4404;38751;4625;51836;38756;93447;107547;5411;3820;38755;5133;4405;5014;10094;4406;31334;4872;119703;119704;34615;114153;63040;29729;36409;120670;120671;120672;122938;10225;48722;94164;5420;119331;105945;132985;119278;132986;119336;132988;119330;53;91454;26990;5015;5028;83298;83299;83300;89643;91505;96214;89644;91504;89645;91503;109416;109417;4589;5195;40478;40463;89646;91502;91501;91500;100921;100922;89647;91499;89648;89649;70265;70266;77509;77510;5153;84723;69207;3776;84724;48631;87199;46081;4828;70315;120692;70316;77195;38767;48329;121761;10549;89146;59096;4128;3561;34804;3723;3712;3665;3666;3607;3724;22274;3713;3618;25993;3608;31590;32862;35352;35354;3564;3567;39270;3710;3711;24816;35426;32845;35415;128739;35595;3551;3546;3548;3550;3547;3549;35433;35434;35592;32846;95398;84197;73916;26740;95394;95393;86143;129920;86181;86182;86183;86184;86185;86144;86186;86187;86188;86189;3758;42193;27089;101932;36916;27111;37123;27092;95787;27090;27091;35600;111076;106059;69829;77746;72858;38378;96213;92513;3829;116703;114978;114976;114977;131618;113939;113995;113933;113932;86190;91769;48883;75427;35572;40455;86202;86199;27214;88003;101991;102002;101997;101993;102003;102000;102004;101998;4566;3586;39227;3746;10260;10261;24161;53599;24238;24163;24236;26641;812;791;786;4041;4049;4052;4053;4042;4043;790;4046;34033;127103;26821;35435;56481;116575;38521;35640;48050;
Ultra Librarian 3D Model Ultra Librarian B13B-XH-A CAD Model

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 14POS 4MM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 8POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 7POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 35POS 4MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 12POS 4.14MM
Need more? Email Us
TE Connectivity
CONN HEADER SMD R/A 50POS 1.27MM
Need more? Email Us
3M
CONN HEADER SMD 30POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER VERT 52POS 1.27MM
Need more? Email Us
Omron
CONN HEADER R/A 10POS 2.54MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1659 $50.5995
735+ $0.1362 $100.1070
1,140+ $0.1319 $150.3660
1,570+ $0.1277 $200.4890
2,030+ $0.1234 $250.5020
2,715+ $0.1106 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,631 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess