EN
  • EN
  • DE

B12B-PH-SM4-TBT(LF)(SN)

Part No B12B-PH-SM4-TBT(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN HEADER SMD 12POS 2MM / Connector Header Surface Mount 12 position 0.079" (2.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr JST Sales America Inc.
Series PH
Package Tape & Reel
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.079" (2.00mm)
Number of Positions 12
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting SMD (SMT)
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.130" (3.30mm)
Insulation Height 0.260" (6.60mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polyamide (PA6T), Nylon 6T
Features Pick and Place, Solder Retention
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 2A
Voltage Rating 100V
Mated Stacking Heights 8.6mm
Base Product Number B12B-PH
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 455-3369-2,455-3369-1,455-3369-6
Standard Package 1,000
Win Source Part Number 995296-B12B-PH-SM4-TBT(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian B12B-PH-SM4-TBT(LF)(SN) CAD Model

Description

The JST Sales America Inc. 995296-B12B-PH-SM4-TBT(LF)(SN) is a connector header male pin component that belongs to the PH series.

  • Positions: It has 12 positions
  • Features: and features pick and place, solder retention.
  • Package: This component comes in a tape & reel package
  • Category: and falls under the Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins category.
  • Contact Type: Its contact type is male pin
  • Connector Type: and it is a header connector type.
  • Positions Loaded: All the positions are loaded
  • Rows: and it has one row.
  • Termination Type: The termination type is solder
  • Fastening Type: and the fastening type is detent lock.
  • Voltage Rating: It has a voltage rating of 100V
  • Mated Stacking Height: and a mated stacking height of 8.6mm.
  • Material Flammability Rating: The material flammability rating of this component is UL94 V-0
  • Insulation Color: and it comes in natural insulation color.
  • Mounting: This component is suitable for board to cable/wire style mounting
  • Pitch-Mating: and has a pitch-mating of 0.079" (2.00mm).
  • Current Rating: It has a current rating of 2A
  • ECCN: and an ECCN of EAR99.
  • HTSUS: Its HTSUS is 8536.69.4040
  • Other Names: and the other names for this component are 455-3369-2,455-3369-1,455-3369-6.

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Need more? Email Us
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0578

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7953 $51.6945
155+ $0.6526 $101.1530
240+ $0.6322 $151.7280
330+ $0.6118 $201.8940
425+ $0.5914 $251.3450
570+ $0.5302 $302.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,095 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess