EN
  • EN
  • DE

B03B-CZHK-B-1

Part No B03B-CZHK-B-1
Manufacturer JST Sales America Inc.
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1186800-B03B-CZHK-B-1
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B03B-CZHK-B-1 CAD Model

Description

The B03B-CZHK-B-1 is a 3-position crimp-style connector housing from JST Sales America Inc., part of the CZ series. These connectors are designed for reliable wire-to-board connections in a variety of electronic applications. The housing accepts crimp contacts that securely hold the wires, providing a robust and durable connection.

Applications

  • Wire-to-board connections
  • Signal circuits
  • Power circuits (low current)
  • Control panels
  • Automotive electronics

Features

  • 3 positions
  • Crimp-style connection
  • Durable housing material
  • Secure locking mechanism
  • Compact design

Benefits

  • Reliable electrical connection
  • Easy wire termination
  • Withstands vibration and shock
  • Prevents accidental disconnection
  • Space-saving design

Additional Details

The B03B-CZHK-B-1 housing is typically made of a high-quality plastic material that provides excellent insulation and mechanical strength. The crimp-style connection ensures a gas-tight seal between the wire and the contact, preventing corrosion and ensuring long-term reliability. The housing features a secure locking mechanism that prevents accidental disconnection due to vibration or shock. This connector is well-suited for applications where a compact and reliable wire-to-board connection is required. The CZ series is known for its ease of use and robust performance. The B03B-CZHK-B-1 contributes to the overall reliability and performance of electronic systems by providing a secure and durable connection point. This connector is commonly used in applications ranging from consumer electronics to industrial equipment, providing a versatile solution for various wiring needs. It is designed to be compatible with automated assembly processes, further enhancing its usability and efficiency.

You May Also Be Interested in

Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
Lowest to $0.0019
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Chilisin
new, original packaged
Lowest to $0.0018
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
TDK Corporation
Lowest to $0.0244
AVX Corp/Kyocera Corp
Lowest to $0.9794

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess