EN
  • EN
  • DE

INTEL E7-8860V3 - Intel E7-8860V3 2.20GHz 16C 40M 140W v3 16C 2.2GHz 140W

Part No INTEL E7-8860V3 - Intel E7-8860V3 2.20GHz 16C 40M 140W v3 16C 2.2GHz 140W
Manufacturer Intel
Catalog CPU
Description Intel E7-8860V3 2.20GHz 16C 40M 140W v3 16C 2.2GHz 140W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423727-INTEL E7-8860V3 - Intel E7-8860V3 2.20GHz 16C 40M 140W v3 16C 2.2GHz 140W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E7-8860V3 - Intel E7-8860V3 2.20GHz 16C 40M 140W v3 16C 2.2GHz 140W CAD Model

Description

The INTEL E7-8860V3, part of Intel’s E7 v3 product family, is engineered specifically for the most challenging enterprise and data center applications, including mission-critical databases, large-scale virtualization, and in-memory analytics. With a base clock speed of 2.20GHz, 16 cores, and 32 threads, this processor is designed to deliver exceptional performance and scalability. The notable 40MB of SmartCache significantly enhances data retrieval speeds, crucial for processing large datasets and speeding up response times in real-time analytics applications. With a TDP of 140W, the E7-8860V3 efficiently manages power consumption while maintaining high performance levels, a testament to Intel’s commitment to combining energy efficiency with robust computing power. This processor supports DDR3 memory technology, enabling significant bandwidth and throughput for data-intensive applications. Additionally, it offers advanced reliability, availability, and serviceability (RAS) features that are critical for maintaining continuous operations in environments where downtime can have significant repercussions. The Intel E7-8860V3 is optimized for scalability, allowing enterprises to grow their computing infrastructure as their needs evolve, making it an ideal solution for businesses looking to invest in their future computing capabilities.

You May Also Be Interested in

Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess