EN
  • EN
  • DE

B02B-PNISK-1A(LF)(SN)

Part No B02B-PNISK-1A(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description 2 Position 2.0mm Through Hole Header, Shrouded
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1049227-B02B-PNISK-1A(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B02B-PNISK-1A(LF)(SN) CAD Model

Description

The B02B-PNISK-1A(LF)(SN) is a 2-position crimp-style connector header manufactured by JST (Japan Solderless Terminal) Sales America Inc. It is part of the PNI series of connectors, designed for wire-to-board connections in various electronic applications. The (LF)(SN) designation indicates that the connector is lead-free and has a tin plating finish.

Applications:

  • Consumer Electronics: Used for internal wire connections in devices like TVs, audio equipment, and home appliances.
  • Industrial Equipment: Employed in control panels, machinery, and other industrial applications for signal and power connections.
  • Automotive Electronics: Used in vehicle wiring harnesses for connecting sensors, actuators, and other electronic components.
  • Medical Devices: Integrated into medical equipment for reliable wire-to-board connections.
  • Telecommunications: Used in networking equipment and communication devices for signal transmission.

Features:

  • 2 Positions: Accommodates two individual wires for connection.
  • Crimp Style: Requires crimping tools to securely attach wires to the connector contacts.
  • Wire-to-Board Connection: Designed for connecting wires directly to a printed circuit board (PCB).
  • PNI Series: Part of JST's PNI series, known for its compact design and reliable performance.
  • Lead-Free: Compliant with RoHS (Restriction of Hazardous Substances) directives.
  • Tin Plating: Provides good solderability and corrosion resistance.

Benefits:

  • Reliable Connection: Ensures a secure and stable connection between wires and the PCB.
  • Compact Design: Saves space on the PCB, allowing for higher density designs.
  • Easy Assembly: Wires can be easily crimped to the connector contacts.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Durable Construction: Designed to withstand vibration, shock, and other environmental factors.

Additional Details:

The B02B-PNISK-1A(LF)(SN) is typically made of high-quality plastic materials with tin-plated brass or copper alloy contacts. Key specifications include voltage and current ratings, wire gauge compatibility, and operating temperature range. Mating connectors and crimping tools are required for proper assembly. Designers should consult the manufacturer's datasheet for detailed dimensions, electrical characteristics, and recommended crimping procedures to ensure proper and reliable connection.

You May Also Be Interested in

CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0863

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1582 $50.6240
680+ $0.1480 $100.6400
1,050+ $0.1429 $150.0450
1,510+ $0.1327 $200.3770
1,960+ $0.1276 $250.0960
2,450+ $0.1225 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess