EN
  • EN
  • DE

AUHR-05V-H

Part No AUHR-05V-H
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN RCPT HSG 5POS / Rectangular Connectors - Housings Receptacle Gray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr JST Sales America Inc.
Series AUH
Package Bulk
Product Status Active
Connector Type Receptacle
Contact Type Female Blade Socket
Pitch -
Number of Rows 1
Row Spacing -
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Friction Lock
Color Gray
Features -
Temperature Range - Operating -25°C ~ 85°C
Note Contacts Not Included
Base Product Number AUHR-05V
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1365387-AUHR-05V-H
Ultra Librarian 3D Model Ultra Librarian AUHR-05V-H CAD Model

Description

The 1365387-AUHR-05V-H is a rectangular connector housing from JST Sales America Inc.

  • Series: AUH
  • Connector Series: AUHR-05V
  • Temperature Range: -25°C to 85°C
  • Packaging: Bulk
  • Connector Type: Receptacle
  • Color: Gray
  • Number of Rows: 1
  • Fastening Type: Friction Lock
  • Contacts Included: No

You May Also Be Interested in

Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1741 $50.4890
705+ $0.1428 $100.6740
1,085+ $0.1384 $150.1640
1,495+ $0.1339 $200.1805
1,935+ $0.1295 $250.5825
2,585+ $0.1161 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,990 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess