EN
  • EN
  • DE

36FMN-SMT-A-TF

Part No 36FMN-SMT-A-TF
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC TOP 36POS 1.00MM R/A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Flat Flex Type FFC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 36
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.118" (3.00mm)
Cable End Type Straight
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -25°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Housing Color Black
Win Source Part Number 1005238-36FMN-SMT-A-TF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 36FMN-SMT-A-TF CAD Model

Description

The JST 36FMN-SMT-A-TF is a Flat Flexible Cable/Flat Flexible Circuit (FFC/FPC) connector. This Surface Mount Technology (SMT) connector is designed for secure and reliable connections in compact electronic devices. The TF suffix often indicates tape-and-reel packaging for automated assembly processes.

Applications

  • LCD Displays: Used to connect LCD panels to driver boards in laptops, monitors, and televisions.
  • Printers: Connects print heads to control boards in inkjet and laser printers.
  • Mobile Phones: Provides connections for camera modules, displays, and other internal components.
  • Digital Cameras: Used to connect image sensors to processing boards.
  • Automotive Electronics: Connects various sensors and display modules within vehicles.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly using reflow soldering.
  • Fine Pitch: Features a fine pitch, allowing for high-density connections in compact spaces.
  • Top Contact: Utilizes a top contact configuration for easy FFC/FPC insertion and reliable connection.
  • Terminal Material: Typically made of phosphor bronze or similar materials for good conductivity and durability.
  • Housing Material: Usually constructed from high-temperature resistant plastic for reflow soldering compatibility.
  • Tape-and-Reel Packaging: Supplied in tape-and-reel packaging for automated pick-and-place assembly.

Benefits

  • Space Saving: Fine pitch and SMT design allow for high-density connections in small spaces.
  • Automated Assembly: Tape-and-reel packaging facilitates automated assembly, reducing manufacturing costs.
  • Reliable Connection: Top contact design ensures a secure and reliable electrical connection.
  • High-Temperature Resistance: High-temperature plastic housing allows for reflow soldering without damage.
  • Durable Construction: Quality materials provide durability and long-term reliability.

Additional Details

The 36FMN-SMT-A-TF connector likely has 36 contacts. The exact pitch (distance between contacts) is a crucial specification and is typically a fraction of a millimeter (e.g., 0.5mm or 1.0mm). The “A” designation might indicate a specific plating or other feature. The JST datasheet will provide exact dimensions, electrical characteristics (voltage and current ratings), and material specifications. Proper FFC/FPC cable thickness is critical for reliable connection.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 6POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 8POS 2.54
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 14POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC PIN HSG 13POS 2.54MM
Lowest to $4.2609
TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 1.27MM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2305 $61.5250
115+ $1.0096 $116.1040
180+ $0.9781 $176.0580
245+ $0.9466 $231.9170
320+ $0.9150 $292.8000
425+ $0.8203 $348.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess