EN
  • EN
  • DE

32FLZX-RSM1-A-TB(LF)(SN)

Part No 32FLZX-RSM1-A-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC BOTTOM 32POS 0.5MM R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Mfr JST Sales America Inc.
Series FLZX
Package Tape & Reel
Product Status Active
Flat Flex Type FFC, FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 32
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Rotary Lock
Cable End Type Tapered
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Resin
Actuator Material Resin
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Base Product Number 32FLZX-R
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 855685-32FLZX-RSM1-A-TB(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 32FLZX-RSM1-A-TB(LF)(SN) CAD Model

Description

The 855685-32FLZX-RSM1-A-TB(LF)(SN) is a 32-position FFC, FPC connector assembly from the FLZX series.

  • Connector Type: FFC, FPC
  • Series: FLZX
  • Number of Positions: 32
  • Pitch: 0.020" (0.50mm)
  • Mounting Type: Surface Mount, Right Angle
  • Contact Type: Bottom
  • Locking Feature: Rotary Lock
  • Voltage Rating: 50V
  • Current Rating: 0.5A
  • Contact Material: Copper Alloy
  • Contact Finish: Tin
  • Features: Zero Insertion Force (ZIF), Solder Retention
  • Packaging: Tape & Reel
  • Standard Package: 2,000 pcs
  • Operating Temperature: -25°C to 85°C
  • Application: Various electronic devices and equipment

You May Also Be Interested in

Molex, LLC
52610-1472 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 14Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $2.5525
Molex, LLC
52207-1160 Molex FFC & FPC Connectors 1.0 FPC ZIFSMTHsgAss sgAssy11CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.6403
Molex, LLC
52610-1272 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 12Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.5821
Molex, LLC
502598-2593 Molex FFC & FPC Connectors 0.3 FPC Bck Flip Hsg Assy25CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.5936
Molex, LLC
52271-1169 Molex FFC & FPC Connectors 1.0 FPC CONN ZIF SMT R/A 11C BOTTOM CON datasheet, inventory, & pricing.
Lowest to $2.6195
Molex, LLC
51281-0598 Molex FFC & FPC Connectors 0.50mm P Easy-On FFC/FPC Conn Surface Mnt RA 1.20mm Mated Hgt 5CKT datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52610-0872 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 8Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
SMD,P=1mm FFC, FPC (Flat Flexible) Connector Assemblies RoHS
Lowest to $0.7277
Molex, LLC
FFC/FPC Connector 14 Position 1mm Pitch Top Contact Surface Mount, Right Angle
Lowest to $0.4657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3638 $58.2080
390+ $0.2986 $116.4540
600+ $0.2892 $173.5200
830+ $0.2800 $232.4000
1,070+ $0.2707 $289.6490
1,430+ $0.2426 $346.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 882 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess