EN
  • EN
  • DE

30R-JMCS-G-TF(NSA)

Part No 30R-JMCS-G-TF(NSA)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN RCPT 30POS SMD GOLD / 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr JST Sales America Inc.
Series JMC
Package Tape & Reel
Product Status Obsolete
Connector Type Receptacle, Center Strip Contacts
Number of Positions 30
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting Type Surface Mount
Contact Finish Gold
Height Above Board 0.091" (2.30mm)
Base Product Number 30R-JMCS
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 846070-30R-JMCS-G-TF(NSA)
Ultra Librarian 3D Model Ultra Librarian 30R-JMCS-G-TF(NSA) CAD Model

Description

The JMC series 30-position rectangular connector array is a reliable and versatile component for board-to-board connections.

  • Positions: 30
  • Pitch: 0.020" (0.50mm)
  • Contact Type: Receptacle with center strip contacts
  • Mounting Type: Surface mount
  • Contact Finish: Gold
  • Packaging: Tape & reel
  • Standard Package: 2,500 pcs
  • Height Above Board: 0.091" (2.30mm)
  • Manufacturer: JST Sales America Inc.
  • Status: Obsolete

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess