EN
  • EN
  • DE

30R-JMCS-G-B-TF(NSA)

Part No 30R-JMCS-G-B-TF(NSA)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN RCPT 30POS NICKEL W/BOSS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Status Active
Connector Type Receptacle, Center Strip Contacts
Number of Positions 30
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting SMD (SMT)
Features Board Guide
Contact Finish Gold
Height Above Board 0.091" (2.30mm)
Win Source Part Number 1004919-30R-JMCS-G-B-TF(NSA)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 30R-JMCS-G-B-TF(NSA) CAD Model

Description

The JST Sales America Inc. 1004919-30R-JMCS-G-B-TF(NSA) is a 30-position receptacle connector with center strip contacts.

  • Manufacturer: JST Sales America Inc.
  • Position Count: 30
  • Connector Type: Receptacle
  • Contact Type: Center Strip
  • Pitch: 0.020" (0.50mm)
  • Height Above Board: 0.091" (2.30mm)
  • Contact Finish: Gold
  • Mounting: Surface Mount, Right Angle
  • Board Guide: Yes
  • Rows: 2
  • Popularity: High
  • Supply and Demand Status: Balance

You May Also Be Interested in

Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess