EN
  • EN
  • DE

FH19S-45S-0.5SH(51)

Part No FH19S-45S-0.5SH(51)
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823306-FH19S-45S-0.5SH(51)
Ultra Librarian 3D Model Ultra Librarian FH19S-45S-0.5SH(51) CAD Model

Description

The FH19S-45S-0.5SH(51) is a Flexible Printed Circuit (FPC) / Flat Flexible Cable (FFC) connector manufactured by Hirose Electric Co. Ltd. It's a surface mount, bottom contact connector with a 0.5mm pitch, designed for connecting FPCs/FFCs to PCBs in a wide range of electronic devices.

Applications

  • Mobile phones
  • Digital cameras
  • Laptop computers
  • Tablets
  • Printers
  • Navigation systems
  • Medical equipment

Features

  • 0.5mm pitch
  • Bottom contact design
  • Surface mount technology (SMT)
  • 45 contacts
  • Heat resistant
  • Halogen-free
  • RoHS compliant

Benefits

  • Space-saving design for compact devices
  • Easy FPC/FFC insertion and removal
  • Reliable electrical connection
  • Automated assembly compatibility
  • Suitable for high-temperature reflow soldering
  • Environmentally friendly

Additional Details

The FH19S series is known for its robust design and ease of use. The bottom contact configuration provides a visual confirmation of proper FPC/FFC insertion. The '45S' in the part number indicates the connector has 45 contacts. The '0.5SH' refers to the 0.5mm pitch and the connector's housing style. The '(51)' likely refers to a specific packaging or manufacturing detail. This connector utilizes a flip-lock actuator to secure the FPC/FFC in place, providing a strong and reliable connection. The materials used in the connector are carefully selected to ensure high durability and resistance to environmental factors. The Hirose FH19S series connectors are designed for high-density applications, allowing for the miniaturization of electronic devices. The connectors are available in various contact counts to suit different application requirements. These connectors meet stringent industry standards for performance and reliability.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,305 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess