EN
  • EN
  • DE

08FMN-BMT-A-TF(LF)(SN)

Part No 08FMN-BMT-A-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC VERT 8POS 1MM SMD / 8 Position FFC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Mfr JST Sales America Inc.
Series FMN
Package Tape & Reel
Product Status Active
Flat Flex Type FFC
Mounting Type Surface Mount
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 8
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.201" (5.10mm)
Locking Feature -
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Actuator Material -
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness -
Housing Color Black
Actuator Color -
Mating Cycles -
Base Product Number 08FMN-BM
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1362734-08FMN-BMT-A-TF(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 08FMN-BMT-A-TF(LF)(SN) CAD Model

Description

The 08FMN-BMT-A-TF(LF)(SN) is an FFC, FPC (Flat Flexible) connector assembly from JST Sales America Inc.

  • Package: Tape & reel
  • Mounting: Surface mount
  • Temperature Range: -25°C to 85°C
  • Current Rating: 0.5A
  • Design: Low insertion force (LIF)
  • Contact Finish: Tin
  • Termination: Reliable solder termination
  • Positions: 8
  • Voltage Rating: 50V
  • Housing Color: Black
  • Housing Material: Polyamide (PA6T) and nylon 6T
  • Pitch: 0.039" (1.00mm)
  • Height Above Board: 0.201" (5.10mm)
  • Caution: May contain substances covered under California Prop 65.

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 20POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC PIN HSG 13POS 2.54MM
Lowest to $4.2609
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5783 $52.0470
215+ $0.4745 $102.0175
330+ $0.4597 $151.7010
450+ $0.4449 $200.2050
585+ $0.4301 $251.6085
780+ $0.3856 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,801 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess