EN
  • EN
  • DE

06FMN-SMT-A-TF(LF)(SN)

Part No 06FMN-SMT-A-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC TOP 6POS 1.00MM R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Series FMN
Packaging Reel package
Flat Flex Type FFC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 6
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.118" (3.00mm)
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Features Low Insertion Force (LIF)
Voltage Rating 50V
Operating Temperature Range -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Housing Color Black
Win Source Part Number 760002-06FMN-SMT-A-TF(LF)(SN)
Popularity Medium
Supply and Demand Status Balance
Family Name FMN
Introduction Date October 18, 2005
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 06FMN-SMT-A-TF(LF)(SN) CAD Model

Description

The 698391 from JST Sales America Inc. is a balanced supply and demand electronic component.

  • Series: Series-specific
  • Win Source Part Number: 760002-06FMN-SMT-A-TF(LF)(SN)
  • Features: Low insertion force (LIF)
  • Voltage Rating: 50V
  • Operating Temperature Range: -25°C to 85°C

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 8POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 20POS 1.27MM
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
TE Connectivity
CONN FFC PIN HSG 13POS 2.54MM
Lowest to $4.2609
TE Connectivity
CONTACT FLAT FLEX PIN TIN
Lowest to $0.8710
TE Connectivity
CONN FFC RCPT HSG 14POS 2.54MM
Need more? Email Us
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3181 $58.8485
445+ $0.2610 $116.1450
685+ $0.2529 $173.2365
945+ $0.2448 $231.3360
1,225+ $0.2365 $289.7125
1,635+ $0.2121 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess