EN
  • EN
  • DE

EMC 005051555 - 2TB 7.2K 3.5 12G SAS 4160 12 T UNITY

Part No EMC 005051555 - 2TB 7.2K 3.5 12G SAS 4160 12 T UNITY
Manufacturer EMC
Catalog Hard Drives
Description 2TB 7.2K 3.5 12G SAS 4160 12 T UNITY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1398768-EMC 005051555 - 2TB 7.2K 3.5 12G SAS 4160 12 T UNITY
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005051555 - 2TB 7.2K 3.5 12G SAS 4160 12 T UNITY CAD Model

Description

The EMC 005051555 hard disk drive is specifically designed to augment the storage capacity of EMC Unity storage systems with its 2TB space, tailored for businesses requiring large volumes of storage without compromising on system performance. The drive spins at 7,200 RPM, balancing capacity with performance for workloads that do not demand the high rotational speeds of 10K or 15K drives but still require timely access to data. It features a 3.5-inch form factor and a 12Gbps SAS interface, ensuring compatibility with Unity systems and providing rapid data transmission rates. This HDD is equipped with 4160 12 T technology, enhancing its storage efficiency and reliability, making it suitable for a wide array of applications such as file services, backup repositories, and archival storage. Its integration into Unity systems allows for a scalable and flexible storage solution that can adapt to varying business needs.

You May Also Be Interested in

IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 146GB SAS 15000RPM. HDD size: 2.5", HDD capacity: 146 GB, HDD speed: 15000 RPM- High quality- Long life- Easy installation
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess